EN
  • EN
  • DE

NCP1251ASN100T1G

Part No NCP1251ASN100T1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR OCP AUTO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 18V
Supply Voltage - Operating 8.8 V to 28 V
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Over Power, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 6-TSOP
Mounting Surface Mount
Win Source Part Number 1081957-NCP1251ASN100T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP1251ASN100T1G CAD Model

Description

The NCP1251ASN100T1G is a cutting-edge PWM controller from ON Semiconductor, designed to offer a versatile and energy-efficient solution for power conversion applications. This device is part of ON Semiconductor's high-performance power management integrated circuits, which are renowned for their reliability and innovation. The NCP1251ASN100T1G is specifically tailored for AC-DC adapters, offline battery chargers, and auxiliary/supplementary power supplies.

Key Features

  • Adjustable Switching Frequency: The NCP1251ASN100T1G allows for a flexible switching frequency that can be programmed to meet the specific requirements of the application, optimizing efficiency and reducing electromagnetic interference.
  • Auto-Recovery Overcurrent Protection: This feature ensures the longevity and safety of the device by protecting it against overcurrent conditions without the need for manual intervention.
  • Brown-Out Protection: The controller is equipped with brown-out protection, which guards the system against undervoltage conditions that could otherwise lead to malfunctions or damage.
  • Skip Cycle Capability: To enhance power efficiency, especially at light loads, the NCP1251ASN100T1G can skip cycles, thereby reducing switching losses and conserving energy.
  • Frequency Foldback: This functionality helps to maintain efficiency and minimize audible noise when the load decreases, by reducing the operating frequency.

Applications

The NCP1251ASN100T1G is ideal for a wide range of applications where efficient power conversion is essential. It is commonly used in desktop power supplies, LCD monitors, TV power boards, and other consumer electronic devices that require a stable and efficient power supply. Its robust feature set also makes it suitable for industrial and telecommunication equipment.

Package and Availability

This PWM controller is available in a space-saving TSOP-6 package, which is optimal for compact designs. The NCP1251ASN100T1G is part of ON Semiconductor's commitment to providing environmentally friendly, lead-free, and halogen-free components, reflecting the company's dedication to sustainable and responsible manufacturing.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2023 $58.6670
700+ $0.1660 $116.2000
1,080+ $0.1608 $173.6640
1,485+ $0.1556 $231.0660
1,920+ $0.1505 $288.9600
2,570+ $0.1349 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,755 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess