EN
  • EN
  • DE

NCP1341B1D1R2G

Part No NCP1341B1D1R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 9SOIC / Converter Offline Flyback Topology 9-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Package Tape & Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 17 V
Supply Voltage - Operating 9V ~ 28V
Duty Cycle 75%
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package 9-SOIC
Mounting SMD (SMT)
Base Product Number NCP1341
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP1341B1D1R2G-ND,NCP1341B1D1R2GOSCT,NCP1341B1D1R2GOSTR,NCP1341B1D1R2GOSDKR
Standard Package 2,500
Win Source Part Number 972079-NCP1341B1D1R2G
Ultra Librarian 3D Model Ultra Librarian NCP1341B1D1R2G CAD Model

Description

ON Semiconductor NCP1341B1D1R2G Product Overview

The NCP1341B1D1R2G is a high-performance, fixed-frequency current-mode controller integrated circuit (IC) designed by ON Semiconductor for advanced and efficient power solutions. This versatile component is particularly well-suited for AC-DC power applications such as offline power converters, adapters, and various power supplies that require precise and reliable operation. The NCP1341B1D1R2G is engineered to provide exceptional performance while maintaining energy efficiency, making it an ideal choice for eco-conscious designs.

Key Features

  • Current-Mode Control: The IC employs current-mode control which provides excellent transient response and simplified loop compensation.
  • High-Efficiency Operation: Designed with energy efficiency in mind, the NCP1341B1D1R2G helps in reducing power consumption and minimizing heat generation.
  • Frequency Jittering: It incorporates frequency jittering to reduce electromagnetic interference (EMI), enhancing the performance of power supplies in noise-sensitive applications.
  • Brown-Out Protection: The IC includes brown-out protection to prevent operation under potentially harmful low-voltage conditions, ensuring the longevity and reliability of the end application.
  • Over-Current and Over-Voltage Protection: It comes with built-in protection features that safeguard the device and the system against over-current and over-voltage conditions.
  • Low Standby Power: The NCP1341B1D1R2G is designed to achieve low standby power, which is crucial for meeting energy-saving standards and regulations.

Applications

  • AC-DC Adapters
  • Offline Power Converters
  • Power Supplies for Consumer Electronics
  • Green Power Solutions

The NCP1341B1D1R2G from ON Semiconductor is a robust and reliable solution for designers looking to create power systems that not only meet but exceed the demands of modern electronic devices. With its advanced features and protections, this IC facilitates the development of power supplies that are both powerful and energy-efficient, ensuring that the end products are capable of performing optimally in a wide range of environments and applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2665 $63.3250
115+ $1.0392 $119.5080
175+ $1.0067 $176.1725
240+ $0.9743 $233.8320
310+ $0.9418 $291.9580
415+ $0.8443 $350.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess