EN
  • EN
  • DE

NCP1351CDR2G

Part No NCP1351CDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Variable Off Time PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 18V
Supply Voltage 8.9 V ~ 28 V
Fault Protection Current Limiting, Over Load, Over Power, Short Circuit
Operating Temperature Range -25°C ~ 125°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 1230034-NCP1351CDR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name NCP1351
Introduction Date November 14, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian NCP1351CDR2G CAD Model

Description

ON Semiconductor NCP1351CDR2G Product Overview

The NCP1351CDR2G is a cutting-edge PWM controller designed by ON Semiconductor, renowned for its high efficiency and reliability in power supply applications. This versatile component is engineered to cater to a broad range of power conversion devices, making it an ideal choice for designers looking to enhance performance in their systems.

At the heart of the NCP1351CDR2G is a variable off-time PWM control mechanism which significantly reduces electromagnetic interference (EMI) and allows for the use of smaller, cost-effective components. This feature ensures that devices employing this controller operate quietly and efficiently, making it particularly suitable for consumer electronics where noise minimization is critical.

The NCP1351CDR2G boasts a number of protective features that safeguard the power supply and the end device from various electrical anomalies. It includes an adjustable brown-out protection that ensures stable operation under varying input voltage conditions. Additionally, the built-in Over Power Protection (OPP) automatically adjusts the output power limit, preventing the power supply from being overstressed during abnormal conditions.

Another key feature of the NCP1351CDR2G is its skip cycle capability at light loads, which enhances power efficiency by reducing switching losses when full power is not required. This makes it particularly effective in applications that demand energy savings and compliance with power conservation standards.

For ease of integration, the NCP1351CDR2G is offered in a compact SOIC-8 package, allowing for space-saving designs without compromising on performance. This makes it a highly attractive solution for applications with limited PCB real estate such as adapters, open-frame SMPS, and standby power supplies.

In summary, the NCP1351CDR2G from ON Semiconductor is a feature-rich PWM controller that delivers exceptional performance, robust protection, and high efficiency. Its advanced capabilities make it an excellent choice for engineers and designers looking to create sophisticated power supply systems across a wide array of applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess