EN
  • EN
  • DE

NCP1362ABDR2G

Part No NCP1362ABDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description PRIMARY SIDE PWM CONTROLLER FOR / Converter Offline Flyback, Secondary Side SR Topology 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback, Secondary Side SR
Voltage - Supply (Vcc/Vdd) 6.5V ~ 28V
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Surface Mount
Base Product Number NCP1362
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCP1362ABDR2GTR
Standard Package 2,500
Win Source Part Number 1320653-NCP1362ABDR2G
Ultra Librarian 3D Model Ultra Librarian NCP1362ABDR2G CAD Model

Description

ON Semiconductor NCP1362ABDR2G: High-Performance PWM Controller

The ON Semiconductor NCP1362ABDR2G is a versatile and efficient PWM (Pulse Width Modulation) controller designed for use in a wide range of power conversion applications. This device is particularly well-suited for AC-DC adapters, open-frame power supplies, and any application requiring a robust and reliable power management solution. It utilizes a quasi-resonant mode operation at high power levels and a fixed-frequency operation at lower power to ensure optimal efficiency across various load conditions.

Key Features

  • Quasi-Resonant Operation: The NCP1362ABDR2G operates in a quasi-resonant mode to minimize switching losses, resulting in improved efficiency and reduced electromagnetic interference (EMI).
  • Frequency Foldback: The device features frequency foldback capability, which helps to maintain high efficiency at light loads and enhances the overall performance of the power supply.
  • Built-in Protection: It includes multiple protection features such as overvoltage, overcurrent, and overtemperature protections, ensuring safe operation under abnormal conditions and enhancing the reliability of the end application.
  • Adjustable Dead Time: The controller offers an adjustable dead time, allowing designers to optimize the power stage to achieve maximum efficiency.
  • Low Standby Power: Its design focuses on achieving low standby power consumption, making it an ideal choice for energy-sensitive applications.
  • GreenPoint®: The NCP1362ABDR2G supports the GreenPoint® initiative, aimed at creating energy-efficient power supplies.

Applications

The NCP1362ABDR2G is suitable for a diverse set of applications that require efficient power conversion and management. These include:

  • AC-DC Adapters for Laptops, Printers, and Monitors
  • Offline Battery Chargers
  • Consumer Electronics Power Supplies
  • Open-frame Switching Power Supplies
  • Auxiliary Power Supplies for White Goods

With its advanced features and protections, the ON Semiconductor NCP1362ABDR2G PWM controller is an excellent choice for designers looking to enhance the efficiency, reliability, and performance of their power supply designs. Its compact SOP-8 package makes it easy to integrate into various electronic assemblies, offering a space-saving solution without compromising on functionality.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6657 $59.9130
215+ $0.5463 $117.4545
330+ $0.5292 $174.6360
455+ $0.5121 $233.0055
585+ $0.4952 $289.6920
785+ $0.4439 $348.4615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,580 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess