EN
  • EN
  • DE

NCP1377P

Part No NCP1377P
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7DIP / Converter Offline Flyback Topology Up to 100kHz 7-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12.5 V
Voltage - Supply (Vcc/Vdd) 7.5V ~ 18V
Frequency - Switching Up to 100kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 7-PDIP
Mounting Through Hole
Base Product Number NCP1377
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number NCP1377POS
Standard Package 50
Win Source Part Number 1317275-NCP1377P
Ultra Librarian 3D Model Ultra Librarian NCP1377P CAD Model

Description

ON Semiconductor NCP1377P Product Overview

The NCP1377P is a highly efficient PWM controller designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This product integrates a fixed-frequency current-mode controller with a high-voltage startup circuit, making it an ideal solution for AC-DC power supplies, particularly those used in LCD monitors, TVs, and similar applications that demand low standby power consumption.

Key Features

  • Fixed-Frequency Operation: The NCP1377P operates at a fixed frequency, which simplifies the design of the magnetic components and allows for predictable EMI behavior.
  • High-Voltage Startup Circuit: This integrated circuit allows the controller to be directly connected to the rectified mains, eliminating the need for an additional standby transformer and reducing overall system cost.
  • Auto-Recovery Overvoltage Protection: The device offers enhanced safety through its auto-recovery overvoltage protection, which prevents damage to the circuit in the event of an overvoltage condition.
  • Frequency Foldback: To improve the efficiency at light loads, the NCP1377P features a frequency foldback capability, which reduces the operating frequency under light-load conditions, thereby minimizing standby power consumption.

Applications

The NCP1377P is versatile and can be used in a variety of applications. It is particularly suited for:

  • AC-DC Adapters for Notebooks
  • Offline Battery Chargers
  • Auxiliary Power Supplies for TVs and Monitors
  • Open-Frame Switching Power Supplies

Technical Specifications

The NCP1377P PWM controller has a wide operating range and is capable of handling high voltages efficiently. It is available in a PDIP-7 package, making it easy to integrate into various circuit designs. For detailed specifications, designers should refer to the official datasheet provided by ON Semiconductor.

Conclusion

ON Semiconductor's NCP1377P exemplifies a blend of performance, efficiency, and reliability. It is a smart choice for designers looking to create compact and energy-efficient power supply solutions without compromising on safety or functionality. With its integrated features and robust design, the NCP1377P stands out as a reliable component in the power management landscape.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess