EN
  • EN
  • DE

NCP1395AP

Part No NCP1395AP
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832399-NCP1395AP
Ultra Librarian 3D Model Ultra Librarian NCP1395AP CAD Model

Description

Overview of ON Semiconductor's NCP1395AP

The NCP1395AP is a high-performance, high-voltage controller designed by ON Semiconductor for advanced switching power supply applications. This versatile component integrates a range of features that enhance the efficiency and reliability of AC-DC power converters, particularly in applications such as flat-screen TVs, power adapters, and other consumer electronics that require compact and energy-efficient power solutions.

Key Features

  • High-Voltage Startup: The NCP1395AP includes a high-voltage startup circuit that allows the device to quickly and efficiently commence operations directly from the rectified mains voltage, reducing standby power consumption and eliminating the need for additional external components.
  • Adjustable Switching Frequency: With an adjustable switching frequency ranging up to 500 kHz, designers can optimize the power supply for size, efficiency, and electromagnetic interference (EMI) performance by selecting the appropriate operating frequency for their application.
  • Frequency Foldback: The frequency foldback feature helps improve efficiency at light loads by reducing the switching frequency, thereby minimizing switching losses when the power demand is low.
  • Auto-Recovery Overcurrent Protection: The built-in overcurrent protection automatically recovers, enhancing the power supply's safety and longevity by protecting it from sustained overcurrent conditions.

Advanced Control and Protection

The NCP1395AP ensures stable and reliable operation through its advanced control and protection mechanisms. It incorporates a brown-out detector to prevent malfunctioning during low-voltage conditions. Additionally, the device features a soft-start function to minimize inrush current during startup, contributing to the overall system's longevity.

Applications

ON Semiconductor's NCP1395AP is ideal for a variety of high-performance applications where efficiency and power density are critical. Its robust design and advanced feature set make it suitable for:

  • Flat-screen television power supplies
  • Desktop and laptop power adapters
  • Power supplies for printers and other office equipment
  • Industrial power applications requiring high reliability

In summary, the NCP1395AP from ON Semiconductor is a powerful controller that offers a blend of flexibility, efficiency, and protection, making it an excellent choice for designers looking to create sophisticated power solutions.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3052 $58.7340
110+ $1.0707 $117.7770
170+ $1.0372 $176.3240
235+ $1.0037 $235.8695
300+ $0.9702 $291.0600
400+ $0.8697 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess