EN
  • EN
  • DE

NCP1589L

Part No NCP1589L
Manufacturer ON Semiconductor
Description Low Voltage Synchronous Buck Controller with Light Load Efficiency and Transient Enhancement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230077-NCP1589L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1589L CAD Model

Description

ON Semiconductor NCP1589L Product Overview

The NCP1589L from ON Semiconductor is a high-performance, fixed frequency, current-mode controller designed for DC-DC converters. This integrated circuit is tailored to deliver precision voltage regulation and power management, making it an ideal solution for a wide range of applications, including computing systems, telecommunications, networking equipment, and industrial platforms.

Key Features

  • High Efficiency: The NCP1589L is engineered to provide efficient power conversion, which helps in reducing the overall power loss and improves system performance.
  • Adjustable Output Voltage: This component supports a wide range of output voltages, providing designers with the flexibility to use it in various configurations and applications.
  • Current-Mode Control: The current-mode architecture ensures fast transient response and excellent loop stability, which is crucial for maintaining consistent performance.
  • Protection Features: It includes a suite of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, enhancing the reliability and longevity of the end application.
  • Fixed Frequency Operation: Operating at a fixed frequency simplifies the design of the external components, allowing for a more compact and cost-effective power supply design.

Applications

The versatility of the NCP1589L makes it suitable for various applications, particularly where efficient power management and space constraints are critical. It is commonly used in:

  • Desktop and Notebook Computers
  • Server and Storage Systems
  • Networking Equipment such as Routers and Switches
  • Telecommunications Infrastructure
  • Industrial and Medical Equipment

Technical Specifications

The NCP1589L operates over a broad input voltage range and features a compact package. Its technical specifications include:

  • Input Voltage Range: 4.5V to 25V
  • Output Voltage Range: 0.8V to 5V
  • Switching Frequency: 300 kHz
  • Package Type: SOIC-8

For detailed information on the NCP1589L, including electrical characteristics and pin configurations, please refer to the official datasheet provided by ON Semiconductor.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7071 $59.7485
85+ $1.4010 $119.0850
130+ $1.3571 $176.4230
180+ $1.3132 $236.3760
230+ $1.2693 $291.9390
305+ $1.1377 $346.9985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess