EN
  • EN
  • DE

NCP1612A3DR2G

Part No NCP1612A3DR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCFF/CRM 10SOIC / Enhanced, High‐Efficiency Power Factor Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Mode Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM)
Current - Startup 20μA
Supply Voltage (V) 9.5V ~ 35V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-SOP
Supplier Device Package 10-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804988-NCP1612A3DR2G
Ultra Librarian 3D Model Ultra Librarian NCP1612A3DR2G CAD Model

Description

ON Semiconductor NCP1612A3DR2G - Power Factor Correction Controller

The NCP1612A3DR2G is a sophisticated power factor correction (PFC) controller designed by ON Semiconductor, engineered to deliver an efficient power solution for a wide range of applications. This controller is specifically tailored to drive PFC boost stages based on an innovative Current Controlled Frequency Fold-back (CCFF) method. The NCP1612A3DR2G regulates the power factor by shaping the input current waveform to align with the mains voltage, resulting in reduced total harmonic distortion (THD) and enhanced power quality.

ON Semiconductor's NCP1612A3DR2G operates in Continuous Conduction Mode (CCM), which makes it ideal for systems that require a high power factor and a low electromagnetic interference (EMI) signature. Its built-in high-voltage startup circuit ensures a rapid and lossless activation, while the adjustable overvoltage protection safeguards the system against transient voltage spikes.

The device integrates numerous features that contribute to system reliability and performance. It includes brown-out protection, which prevents operation under inadequate line conditions, and a bypass pin for seamless transition to standby mode, ensuring energy efficiency in light-load situations. The NCP1612A3DR2G also supports frequency modulation to minimize EMI and provides a robust suite of protections, including cycle-by-cycle current limiting, open-loop protection, and thermal shutdown.

Available in a compact SOIC-8 package, the NCP1612A3DR2G is a versatile solution for AC-DC converters in consumer electronics, servers, and industrial systems. Its advanced control features, combined with ON Semiconductor's commitment to quality, make the NCP1612A3DR2G a reliable and efficient choice for designers seeking to optimize power factor and enhance system performance.

Key Features:

  • Current Controlled Frequency Fold-back (CCFF) for improved THD and efficiency
  • Continuous Conduction Mode (CCM) operation
  • High-voltage startup circuit
  • Adjustable overvoltage protection
  • Brown-out protection and bypass pin for standby mode
  • Frequency modulation for reduced EMI
  • Comprehensive set of protections (current limiting, open-loop, thermal shutdown)
  • SOIC-8 package for a compact footprint

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8902 $56.7060
65+ $1.5509 $100.8085
100+ $1.5025 $150.2500
140+ $1.4540 $203.5600
180+ $1.4055 $252.9900
240+ $1.2601 $302.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess