EN
  • EN
  • DE

NCP164ASN280T1G

Part No NCP164ASN280T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 300MA 5TSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.185V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 40 µA
PSRR 83dB ~ 61dB (100Hz ~ 100kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature
Temperature Range - Operating 150°C (TJ)
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCP164
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCP164ASN280T1GCT,488-NCP164ASN280T1GTR,488-NCP164ASN280T1GDKR
Standard Package 3,000
Win Source Part Number 1320213-NCP164ASN280T1G
Ultra Librarian 3D Model Ultra Librarian NCP164ASN280T1G CAD Model

Description

The NCP164ASN280T1G is a high-performance, low-dropout voltage regulator (LDO) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This LDO is specifically engineered to deliver a stable and precise voltage supply, making it an ideal choice for sensitive electronic applications where voltage regulation is critical.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.8V, which is suitable for a wide range of low-voltage electronics.
  • High Accuracy: It maintains high accuracy with a ±1% output voltage tolerance, ensuring reliable performance for precision-dependent applications.
  • Low Dropout: The LDO features a low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage and reducing power loss.
  • Current Capacity: With a maximum output current of 150 mA, it can power a variety of small to medium-sized devices.
  • Thermal Protection: The NCP164ASN280T1G is equipped with thermal shutdown and current limit features to protect against overheating and overcurrent conditions.
  • Power Supply Rejection Ratio (PSRR): It boasts an excellent PSRR, minimizing noise and ripple from the power supply to provide a clean output voltage.

Applications

This LDO regulator is suitable for various applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Wireless communication systems
  • Consumer electronics
  • Medical devices

Package and Environmental Compliance

The NCP164ASN280T1G comes in a compact, surface-mount TSOP-5 package, which is ideal for space-constrained applications. ON Semiconductor is committed to environmental sustainability, and this product is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring it meets global environmental standards for electronic components.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess