EN
  • EN
  • DE

NCP176BMX180TCG

Part No NCP176BMX180TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 500MA 6XDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168645-NCP176BMX180TCG
Manufacturer onsemi
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package Tape & Reel (TR) Cut Tape (CT)
Output Configuration Positive
Output Type Fixed
Product Status Active
Base Product Number NCP176
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-XFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian NCP176BMX180TCG CAD Model

Description

ON Semiconductor NCP176BMX180TCG - Power Management IC

The NCP176BMX180TCG is a highly efficient, low dropout voltage regulator designed and manufactured by the renowned ON Semiconductor. This compact, yet powerful, component is ideal for a wide range of applications that require stable and reliable power management solutions, such as portable devices, wireless communication, and computer peripherals.

With an impressive dropout voltage of just 180 mV at a 1 A load, the NCP176BMX180TCG ensures minimal power loss and maximizes efficiency, making it an excellent choice for systems that operate on battery power where energy conservation is critical. This LDO regulator is capable of delivering a continuous output current of up to 1 A, which allows it to support a broad spectrum of power-intensive applications.

The device features a wide input voltage range from 2.5 V to 5.5 V, providing flexibility in various design scenarios and making it compatible with multiple power sources. Its fixed output voltage is factory-set at 1.8 V, which is a common requirement for digital circuits, ensuring seamless integration into your design without the need for additional voltage regulation components.

Safety is a priority with the NCP176BMX180TCG, which includes several built-in protection features. Overcurrent protection safeguards the device and the load from excessive currents, while thermal shutdown protection ensures the regulator operates within safe temperature limits. Additionally, the regulator offers a fast transient response, which is essential for maintaining voltage stability during sudden changes in load.

The NCP176BMX180TCG comes in a space-saving, 4-pin XDFN package, which is ideal for compact PCB layouts. Its small footprint allows for high-density board designs without sacrificing performance or reliability. ON Semiconductor's commitment to quality ensures that this LDO voltage regulator delivers consistent performance and longevity, making it a trustworthy component for your power management needs.

In summary, the NCP176BMX180TCG from ON Semiconductor is a powerful, efficient, and reliable solution for a variety of applications requiring precise voltage regulation. Its low dropout voltage, high output current capability, and robust protection features make it a versatile choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2967 $50.4390
415+ $0.2434 $101.0110
640+ $0.2358 $150.9120
880+ $0.2282 $200.8160
1,135+ $0.2206 $250.3810
1,520+ $0.1978 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess