EN
  • EN
  • DE

NCP3020BDR2G

Part No NCP3020BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.7 V to 28 V
Frequency - Switching 600kHz
Duty Cycle (Max) 80%
Synchronous Rectifier Yes
Clock Sync No
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1082055-NCP3020BDR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP3020BDR2G CAD Model

Description

ON Semiconductor NCP3020BDR2G Overview

The NCP3020BDR2G is a high-performance, dual-channel integrated circuit designed by ON Semiconductor, tailored for efficient power management in a variety of electronic applications. This versatile device is a dual MOSFET driver specifically engineered to drive two N-channel power MOSFETs in a synchronous buck converter topology, which is commonly used in DC-DC conversion for system power supplies.

Key Features

  • High-Efficiency: The NCP3020BDR2G is optimized for high-efficiency power conversion, which helps in reducing the overall power loss in systems where it is deployed.
  • Dual-Channel: With its dual-channel capability, it can simultaneously drive two MOSFETs, making it suitable for applications that require synchronous power conversion.
  • High-Frequency Operation: It supports high switching frequencies, which allows for the use of smaller external components, reducing the overall solution size and cost.
  • Adaptive Gate Drive: The adaptive non-overlapping gate drives ensure that there is no cross-conduction in the MOSFETs, enhancing the overall efficiency and reliability of the power conversion process.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the IC from overheating, thus ensuring long-term reliability.
  • Wide Input Voltage Range: It can operate over a broad input voltage range, accommodating various power supply specifications.

Applications

The NCP3020BDR2G is suitable for a wide range of applications, including:

  • Desktop and Notebook Computers
  • Networking and Telecommunication Systems
  • Graphics Cards
  • Game Consoles
  • Consumer Electronics
  • Point of Load (POL) Modules

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the NCP3020BDR2G is no exception. It is built to meet the rigorous standards required by industrial and consumer electronic devices. The device's robust design ensures stable performance across various temperature ranges and operating conditions.

Package and Availability

The NCP3020BDR2G comes in a compact SOIC-8 package, making it easy to integrate into PCB designs with limited space. It is widely available through ON Semiconductor's distribution channels, ensuring that designers can easily incorporate this IC into their power management solutions.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2608 $51.9984
54+ $1.8551 $100.1754
84+ $1.7971 $150.9564
116+ $1.7391 $201.7356
149+ $1.6812 $250.4988
200+ $1.5072 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess