EN
  • EN
  • DE

NCP3135

Part No NCP3135
Manufacturer ON Semiconductor
Description 5 A Integrated Synchronous Buck Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230224-NCP3135
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP3135 CAD Model

Description

ON Semiconductor NCP3135 Integrated Circuit

The ON Semiconductor NCP3135 is a robust, high-performance integrated circuit designed for efficient power management in a wide array of electronic applications. This advanced synchronous buck converter is engineered to provide a compact, efficient, and reliable solution for converting higher input voltages to lower output voltages with a high degree of precision and stability.

Key Features

  • Input Voltage Range: The NCP3135 operates with an input voltage range from 4.5V to 18V, making it versatile for various applications, including industrial, automotive, and consumer electronics.
  • Adjustable Output Voltage: It offers an adjustable output voltage as low as 0.6V, allowing for customization to meet specific requirements of the powered device or system.
  • High Efficiency: With an integrated synchronous rectifier, the NCP3135 achieves high efficiency, which is critical for reducing heat generation and improving overall system performance.
  • Integrated MOSFETs: The inclusion of high and low side MOSFETs within the device simplifies the design and reduces external component count, leading to a more compact overall footprint.
  • Protection Features: It incorporates a suite of protection features including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe and reliable operation under various conditions.
  • Frequency Synchronization: The NCP3135 supports frequency synchronization to an external clock, which minimizes electromagnetic interference (EMI) and allows for the use in noise-sensitive applications.

Applications

The NCP3135 is suitable for a broad range of applications that require efficient power conversion. It is particularly well-suited for use in computing systems, networking and telecommunications equipment, gaming consoles, and other embedded systems that demand stable and efficient low-voltage power supplies.

Design and Integration

ON Semiconductor provides comprehensive design support for the NCP3135, including technical documentation, reference designs, and simulation tools to assist engineers in integrating this IC into their designs. The compact package and minimal external component requirements make it an excellent choice for space-constrained applications while ensuring a straightforward implementation process.

Overall, the NCP3135 by ON Semiconductor represents a highly reliable and efficient solution for modern power management challenges, combining performance, versatility, and protection in a single integrated circuit.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess