EN
  • EN
  • DE

NCP3230MNTXG

Part No NCP3230MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 30A 40QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 40-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Last Time Buy
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.4V
Current - Output 30A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 90°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number NCP3230
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928828-NCP3230MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP3230MNTXG CAD Model

Description

ON Semiconductor NCP3230MNTXG High-Efficiency Integrated Power Solution

The NCP3230MNTXG is a state-of-the-art power management integrated circuit (PMIC) designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance, highly efficient device is tailored for applications that demand robust power delivery and energy efficiency, such as computing, networking, and telecommunications equipment.

Key Features

  • High-Efficiency Operation: The NCP3230MNTXG offers a high-efficiency buck converter capable of delivering a continuous current of up to 30A, ensuring that even the most power-hungry components receive a stable supply of electricity.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 18V, this PMIC is versatile enough to handle a variety of power sources, making it suitable for a broad range of applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for fine-tuning to meet the specific needs of the connected load.
  • Integrated MOSFETs: The inclusion of high- and low-side MOSFETs simplifies the design and reduces external component count, which can lead to a more compact and cost-effective overall design.
  • Protection Features: The device includes a comprehensive set of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure reliable operation under adverse conditions.
  • Enhanced Thermal Performance: The NCP3230MNTXG is available in a thermally enhanced 35-pin QFN package, which aids in heat dissipation and helps maintain performance even under high load conditions.

Applications

The NCP3230MNTXG is ideal for a wide range of applications, including:

  • High-Performance Computing Systems
  • Networking and Telecommunications Equipment
  • Graphics Cards and Gaming Consoles
  • Industrial and Medical Equipment
  • Server and Storage Systems

Conclusion

ON Semiconductor's NCP3230MNTXG is a powerful and flexible power solution that delivers high efficiency and reliability. It meets the stringent requirements of modern electronic systems, helping designers to achieve more energy-efficient and compact designs. The integration of advanced features and protections ensures that the NCP3230MNTXG provides a safe and robust power supply for a multitude of demanding applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0378 $54.3402
21+ $4.9541 $104.0361
32+ $4.7993 $153.5776
44+ $4.6445 $204.3580
56+ $4.4896 $251.4176
75+ $4.0252 $301.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess