EN
  • EN
  • DE

NCP398MUTBG

Part No NCP398MUTBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC USB TYPE C VCONN OVP 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features USB Type C PMIC 6-UDFN (2x2)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-UDFN Exposed Pad
Case / Package 6-UDFN (2x2)
Family Name NCP398
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP398MUTBG-ND, NCP398MUTBGOSCT, NCP398MUTBGOSTR, NCP398MUTBGOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928837-NCP398MUTBG
Ultra Librarian 3D Model Ultra Librarian NCP398MUTBG CAD Model

Description

Introducing the NCP398MUTBG from ON Semiconductor

The NCP398MUTBG is a cutting-edge power management integrated circuit (PMIC) developed by ON Semiconductor, a leader in the semiconductor industry. This advanced chip is designed to meet the rigorous demands of modern electronic devices by providing efficient and reliable power management solutions.

Key Features and Benefits

  • High Integration: The NCP398MUTBG incorporates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Overvoltage Protection: With built-in overvoltage protection, the device ensures that sensitive electronic components are shielded from potential damage caused by unexpected voltage spikes.
  • Thermal Shutdown: The thermal shutdown feature is crucial for preventing overheating, thereby enhancing the longevity and reliability of the product.
  • Low Quiescent Current: The low quiescent current characteristic of the NCP398MUTBG minimizes power consumption when the device is in standby mode, contributing to the energy efficiency of the end application.
  • Compact Packaging: Enclosed in a space-saving package, this PMIC is ideal for portable and space-constrained applications.

Applications

The versatility of the NCP398MUTBG makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Personal Medical Devices
  • Internet of Things (IoT) Devices

Technical Specifications

The NCP398MUTBG boasts a robust set of technical specifications that make it a top choice for designers looking for a reliable power management solution:

  • Input Voltage Range: Optimized for operation over a wide range of input voltages.
  • Output Voltage Accuracy: Ensures precise voltage regulation for critical components.
  • Package Type: Offered in a highly compact, leadless package for minimal footprint.

ON Semiconductor's commitment to quality and performance is reflected in the NCP398MUTBG, making it an essential component for any power-sensitive design. With its comprehensive feature set and robust design, this PMIC is set to become a staple in the industry for efficient and effective power management.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2545 $58.5350
555+ $0.2088 $115.8840
860+ $0.2024 $174.0640
1,180+ $0.1958 $231.0440
1,530+ $0.1893 $289.6290
2,045+ $0.1697 $347.0365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess