EN
  • EN
  • DE

NCP4328BSNT1G

Part No NCP4328BSNT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG SECONDARY CTRL 1OUT 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Applications Secondary Controller, Quasi-Resonant Switchmode Power Supplies
Voltage - Input 2.5V ~ 36V
Number of Outputs 1
Voltage - Output Adjustable
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Base Product Number NCP4328
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647586-NCP4328BSNT1G
Ultra Librarian 3D Model Ultra Librarian NCP4328BSNT1G CAD Model

Description

ON Semiconductor NCP4328BSNT1G - Secondary Side CV/CC Controller

The NCP4328BSNT1G is a highly integrated secondary side Constant Voltage (CV) and Constant Current (CC) controller designed by ON Semiconductor. This advanced component is specifically engineered to deliver precise and reliable control for AC-DC adapters, chargers, and other power supply applications where accurate voltage and current regulation are critical.

Key Features

  • CV/CC Control: The device offers tight regulation for constant voltage and constant current modes, ensuring the optimal performance of the power supply.
  • Optimized for Adapter Applications: With its design focused on AC-DC adapters, the NCP4328BSNT1G is ideal for use in portable device chargers.
  • High Efficiency: The controller is designed to operate with high efficiency, reducing energy consumption and heat generation.
  • Low Standby Power: It supports low standby power requirements, making it suitable for energy-saving designs.
  • Integrated Protections: The device includes a variety of protection features such as over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown (TSD) to ensure safe operation under abnormal conditions.
  • Compact Package: The NCP4328BSNT1G comes in a small footprint TSOP-6 package, which is beneficial for space-constrained applications.

Applications

Due to its precise regulation capabilities and integrated protection features, the NCP4328BSNT1G is an excellent choice for a wide range of applications, including:

  • Smartphone and Tablet Chargers
  • Notebook Adapters
  • Consumer Electronics Power Supplies
  • LED Lighting Drivers

Technical Specifications

The NCP4328BSNT1G operates over a wide input voltage range and is designed to work seamlessly with various feedback mechanisms. Its technical specifications reflect ON Semiconductor's commitment to providing high-quality and reliable components for advanced power management solutions.

For designers and engineers looking for a robust and efficient secondary side controller, the NCP4328BSNT1G from ON Semiconductor offers a compelling solution that balances performance with compactness and energy efficiency.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6389 $51.1120
195+ $0.5242 $102.2190
300+ $0.5079 $152.3700
410+ $0.4915 $201.5150
530+ $0.4751 $251.8030
705+ $0.4260 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess