EN
  • EN
  • DE

NCP502SQ28T2G

Part No NCP502SQ28T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description NCP502SQ28T2G; Single Linear Voltage Regulator; 80mA 2.8 V; 2%; 5-Pin SC-88A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2 %
Dropout Voltage 1.3 V
Halogen Free Halogen Free
Height 1 mm
Lead Free Lead Free
Length 2.2 mm
Max Input Voltage 12 V
Max Operating Temperature 85 °C
Max Output Current 80 mA
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 5
Number of Regulators 1
Output Current 180 mA
Output Type Fixed
Output Voltage 2.8 V
Polarity Positive
Quiescent Current 90 µA
Radiation Hardening No
RoHS Compliant
Width 1.35 mm
Win Source Part Number 1142402-NCP502SQ28T2G
Categories PMIC - Voltage Regulators - Linear
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP502SQ28T2G CAD Model

Description

The ON Semiconductor NCP502SQ28T2G is a high-performance, low dropout voltage regulator designed to deliver a stable and reliable power supply for a wide range of applications. This LDO voltage regulator operates at a fixed output voltage of 2.8V, making it ideal for powering sensitive electronic components that require a precise voltage level.

Key Features

  • Output Voltage: Fixed 2.8V with excellent accuracy.
  • Output Current: Capable of delivering up to 150 mA of continuous output current.
  • Low Dropout: Offers a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High PSRR: High power supply rejection ratio (PSRR) minimizes output noise and ripple, making it suitable for noise-sensitive applications.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device from overheating.
  • Current Limit Protection: Built-in current limit protection safeguards the regulator and the load from excessive currents.

Applications

The NCP502SQ28T2G is versatile and can be used in various applications, including but not limited to:

  • Portable devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Battery-powered equipment
  • Consumer electronics

Package and Quality

This LDO is offered in a space-saving SC-82AB package, which is designed for surface-mount technology (SMT), providing a compact solution for space-constrained applications. ON Semiconductor's commitment to quality ensures that the NCP502SQ28T2G LDO voltage regulator meets stringent industry standards for performance and reliability.

Conclusion

With its fixed output, high accuracy, low dropout, and robust protection features, the ON Semiconductor NCP502SQ28T2G is an excellent choice for designers looking for a reliable and efficient voltage regulation solution. Its compact form factor and high integration level make it particularly appealing for modern electronic applications where space and power efficiency are critical.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5880 $58.8000
240+ $0.4826 $115.8240
375+ $0.4675 $175.3125
515+ $0.4525 $233.0375
665+ $0.4373 $290.8045
885+ $0.3920 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,663 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess