EN
  • EN
  • DE

NCP5369MNTWG

Part No NCP5369MNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC REG BUCK SYNC 35A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Half Bridge Driver Synchronous Buck Converters Power MOSFET 40-QFN (6x6)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-QFN (6x6)
Family Name NCP5369
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928887-NCP5369MNTWG
Ultra Librarian 3D Model Ultra Librarian NCP5369MNTWG CAD Model

Description

ON Semiconductor NCP5369MNTWG Overview

The NCP5369MNTWG is a high-performance, dual-phase buck controller from ON Semiconductor, designed to meet the rigorous power conversion requirements of modern computing systems. This controller is particularly well-suited for CPU power supplies, providing efficient and reliable power management for processors in desktops, servers, and gaming consoles.

Key Features

  • Dual-Phase Operation: The NCP5369MNTWG operates in a dual-phase mode, which helps in reducing the amount of input and output capacitance needed, thereby saving on board space and cost.
  • High Efficiency: With its integrated drivers and MOSFETs, this controller is engineered for high efficiency, which is crucial for maintaining thermal performance and overall system reliability.
  • Versatile Power Management: The device supports both 5V and 12V input voltages and is capable of driving high-current outputs, making it versatile for a variety of high-performance applications.
  • Integrated Gate Drivers: The inclusion of integrated gate drivers simplifies the circuit design and reduces external component count, which can help in minimizing the overall footprint of the power supply circuit.
  • Programmable Frequency: The switching frequency of the NCP5369MNTWG is programmable, allowing designers to optimize the performance of their power supply for specific applications.
  • Protection Features: It includes a comprehensive set of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown, ensuring the safety and longevity of the end application.

Applications

The NCP5369MNTWG is ideal for a wide range of applications where efficient power conversion is critical. Its robust design and performance characteristics make it suitable for powering CPUs in personal computers, workstations, servers, and gaming systems. Additionally, its high efficiency and thermal management capabilities make it an excellent choice for high-performance computing and intensive processing tasks.

Conclusion

ON Semiconductor's NCP5369MNTWG dual-phase buck controller is a cutting-edge solution for modern computing power needs, offering efficiency, flexibility, and reliability. It stands out as a compact, integrated solution that can help designers achieve high-performance power management in a variety of demanding applications.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $0.7628

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3992 $57.7864
42+ $2.7893 $117.1506
65+ $2.7015 $175.5975
89+ $2.6149 $232.7261
115+ $2.5283 $290.7545
153+ $2.2661 $346.7133
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess