EN
  • EN
  • DE

NCP5504DTRKG

Part No NCP5504DTRKG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ DPAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 250mA, 250mA DPAK-5
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package TO-252-5, DPak (4 Leads + Tab), TO-252AD
Case / Package DPAK-5
Family Name NCP5504
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number =NCP5504DTRKGOSCT-ND, NCP5504DTRKGOSTR, NCP5504DTRKGOSDKR, NCP5504DTRKG-ND, NCP5504DTRKGOSCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928889-NCP5504DTRKG
Ultra Librarian 3D Model Ultra Librarian NCP5504DTRKG CAD Model

Description

The NCP5504DTRKG is a high-performance integrated circuit (IC) from ON Semiconductor, designed to deliver efficient power management solutions for a wide range of applications. This robust IC is particularly suited for portable and battery-powered devices, where efficient power conversion is critical to maximizing battery life and ensuring consistent performance.

Key Features

  • High Efficiency: The NCP5504DTRKG offers an excellent efficiency rate, which is essential for prolonging battery life in portable devices.
  • Low Quiescent Current: Its low quiescent current minimizes standby power consumption, making it an ideal choice for power-sensitive applications.
  • Thermal Protection: Equipped with thermal shutdown protection, the device safeguards itself and the system from overheating, enhancing system reliability.
  • Current Limiting: The built-in current limiting feature prevents damage from overcurrent conditions, thus ensuring the longevity of the IC and the device it powers.
  • Wide Operating Voltage Range: This IC can operate over a broad voltage range, providing flexibility in various application designs.

Applications

The NCP5504DTRKG is versatile and can be used in multiple applications, including:

  • Smartphones and Tablets
  • Wireless Communication Devices
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Units
  • Other Battery-Powered Devices

Product Specifications

ON Semiconductor's NCP5504DTRKG is offered in a compact package, making it suitable for space-constrained applications. The product comes with the following specifications:

  • Package Type: DFN-8
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -40°C to +85°C

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NCP5504DTRKG is RoHS compliant and free from harmful substances, adhering to global environmental standards.

In summary, the NCP5504DTRKG from ON Semiconductor is a feature-rich, efficient power management IC that meets the requirements of today's portable electronic devices. Its combination of high efficiency, low power consumption, and protective features makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess