EN
  • EN
  • DE

NCP717CMX285TCG

Part No NCP717CMX285TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 0.3A 4XDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 0.265V @ 300mA
Output Current 300mA
Operating Supply Current 35μA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 4-XDFN (1x1)
Win Source Part Number 1082388-NCP717CMX285TCG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP717CMX285TCG CAD Model

Description

ON Semiconductor NCP717CMX285TCG - Voltage Regulator IC

The NCP717CMX285TCG from ON Semiconductor is a high-performance, low dropout voltage regulator IC designed to deliver a fixed output voltage of 2.85V with an output current of up to 150 mA. This component is ideal for portable, battery-powered applications due to its low power consumption and compact size.

The NCP717CMX285TCG operates over a wide input voltage range from 2.5V to 5.5V, making it versatile for various applications. It features excellent transient response and stability with ceramic capacitors, ensuring reliable performance under different load conditions. The low dropout voltage of typically 135 mV at 150 mA load improves efficiency and allows operation closer to the battery end-of-life, which is critical for maximizing battery life in portable devices.

This voltage regulator incorporates several safety features, including thermal shutdown protection, current limit, and output discharge, which safeguard the device and the application against adverse conditions. The NCP717CMX285TCG also boasts a low quiescent current of typically 25 µA, which is beneficial for extending battery life in portable applications when the device is in standby mode.

Housed in a compact, 5-pin TSOP-5 package, the NCP717CMX285TCG is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for mobile phones, PDAs, digital cameras, and other portable devices where space is at a premium.

Key features of the NCP717CMX285TCG include:

  • Fixed Output Voltage: 2.85V
  • Output Current: Up to 150 mA
  • Input Voltage Range: 2.5V to 5.5V
  • Low Dropout Voltage: Typically 135 mV @ 150 mA
  • Low Quiescent Current: Typically 25 µA
  • High PSRR: 70 dB at 1 kHz
  • Thermal Shutdown Protection
  • Current Limiting
  • Output Discharge Function
  • TSOP-5 Package

Overall, the NCP717CMX285TCG is an excellent choice for designers looking for a highly reliable, efficient, and space-saving voltage regulation solution for their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1883 $58.3730
750+ $0.1545 $115.8750
1,160+ $0.1497 $173.6520
1,595+ $0.1448 $230.9560
2,065+ $0.1401 $289.3065
2,760+ $0.1256 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess