EN
  • EN
  • DE
  • IT

NCP81109E

Part No NCP81109E
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 747904-NCP81109E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP81109E CAD Model

Description

The ON Semiconductor NCP81109E is a state-of-the-art voltage regulator designed for precision, efficiency, and versatility in power management applications. This advanced component is engineered to meet the rigorous demands of modern electronic devices, providing a reliable and consistent power supply.

Key Features

  • Multi-Phase Operation: The NCP81109E operates in a multi-phase configuration, which helps in reducing the output voltage ripple and improving the transient response. This feature is particularly beneficial for applications requiring stable and clean power delivery.
  • High Efficiency: With an emphasis on energy efficiency, this voltage regulator incorporates features that minimize power loss and heat generation, thereby extending the life of the product and the devices it powers.
  • Programmable Frequency: The switching frequency is programmable, offering designers the flexibility to optimize the regulator for specific applications, balancing efficiency and performance.
  • Power Good Output: The inclusion of a 'power good' output signal provides a system-level power sequencing capability, enabling more reliable startup and operation of interconnected systems.

Applications

Designed for a broad range of applications, the NCP81109E is particularly well-suited for computing environments such as laptops, desktops, and servers. Its precise power regulation capabilities make it an excellent choice for high-performance CPUs, GPUs, and memory modules that require stable and efficient power delivery.

Technical Specifications

  • Input Voltage Range: Optimized for standard computing power rails
  • Output Voltage Accuracy: Maintains tight regulation under varying load conditions
  • Thermal Protection: Built-in features to prevent overheating and damage
  • Package: Available in a compact, surface-mount package suitable for space-constrained applications

In summary, the NCP81109E from ON Semiconductor represents a sophisticated solution for power regulation, offering advanced features for high-performance electronic systems. Its combination of efficiency, flexibility, and reliability makes it an indispensable component for today's and tomorrow's technology needs.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess