EN
  • EN
  • DE
  • IT

NCP81172LMNTXG

Part No NCP81172LMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 2/1-PHASE SYNCHRONOUS BUC / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number NCP81172
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928942-NCP81172LMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81172LMNTXG CAD Model

Description

ON Semiconductor NCP81172LMNTXG Power Management IC

The NCP81172LMNTXG from ON Semiconductor is a high-performance power management integrated circuit (PMIC) designed to meet the demanding requirements of modern electronic devices. This cutting-edge component is engineered to provide efficient and reliable power control, making it an ideal solution for a variety of applications, including computing, consumer electronics, and industrial systems.

At the heart of the NCP81172LMNTXG lies a dual-channel synchronous buck converter, which is capable of driving high-efficiency power conversion with excellent thermal performance. This feature enables the device to support complex power distribution systems while maintaining a compact footprint, making it highly suitable for space-constrained applications.

The device operates over a wide input voltage range, accommodating various power sources and ensuring consistent performance across diverse operating conditions. The NCP81172LMNTXG also boasts a high switching frequency, which allows for the use of smaller, less expensive external components, such as inductors and capacitors, further reducing the overall solution size and cost.

With integrated features such as soft-start, under-voltage lockout, over-current protection, and thermal shutdown, the NCP81172LMNTXG ensures safe operation under all conditions. These built-in protections safeguard the system against potential damage from electrical anomalies, contributing to the longevity and reliability of the end product.

For designers and engineers seeking flexibility, the PMIC provides adjustable output voltage and switching frequency, enabling fine-tuning to meet specific application requirements. Additionally, the NCP81172LMNTXG is designed with a power-saving mode that reduces power consumption during light-load conditions, contributing to the energy efficiency of the overall system.

ON Semiconductor's commitment to quality is evident in the NCP81172LMNTXG, which is produced using a rigorous manufacturing process to ensure high performance and durability. This product is available in a compact QFN package, making it easy to integrate into various designs without compromising on space or performance.

In summary, the NCP81172LMNTXG from ON Semiconductor is a versatile and efficient PMIC that delivers robust power management capabilities, making it a top choice for designers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9403 $51.7165
130+ $0.7716 $100.3080
205+ $0.7475 $153.2375
280+ $0.7234 $202.5520
360+ $0.6992 $251.7120
480+ $0.6269 $300.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess