EN
  • EN
  • DE
  • IT

NCP81174

Part No NCP81174
Manufacturer ON Semiconductor
Description 4/3/2-Phase Synchronous Buck Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 725635-NCP81174
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP81174 CAD Model

Description

The ON Semiconductor NCP81174 is a high-performance, multi-phase power controller designed for precision voltage regulation in computing and telecommunication applications. This advanced controller is engineered to meet the rigorous demands of modern CPUs, GPUs, and ASICs, ensuring stable and efficient power delivery for high-speed processing environments.

Key Features:

  • Multi-Phase Operation: The NCP81174 can operate in multiple phases, distributing the load across several channels to improve thermal performance and enhance system efficiency.
  • Digital Control: With its digital control loop, this controller offers precise voltage regulation, adaptive voltage positioning, and fast transient response, which are critical for high-performance computing tasks.
  • Programmable Frequency: The switching frequency is programmable, enabling optimization for efficiency or component size depending on the specific application requirements.
  • Integrated Drivers: It includes integrated gate drivers for ease of design and reduced external component count, thus simplifying the system design and saving board space.
  • Power Saving Modes: The NCP81174 features advanced power-saving modes, including diode emulation and phase shedding, which help to reduce power consumption under light load conditions.
  • Protection Features: Comprehensive protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown ensure the longevity and reliability of the power controller and the system it powers.

Applications:

The NCP81174 is ideal for a variety of applications including:

  • Desktop and laptop computers
  • High-performance servers
  • Networking and telecommunications equipment
  • Gaming consoles
  • Graphics cards

Technical Specifications:

With its advanced technology and robust feature set, the NCP81174 provides a versatile solution for power management. It operates over a wide input voltage range and is available in a compact, thermally enhanced package that ensures reliable operation even in space-constrained applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,131 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess