EN
  • EN
  • DE
  • IT

NCP81101B

Part No NCP81101B
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 733045-NCP81101B
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP81101B CAD Model

Description

The NCP81101B from ON Semiconductor is a high-performance voltage mode 8+2 phase buck controller designed to meet the rigorous power supply specifications of high-end desktops, servers, and gaming consoles. This advanced controller is engineered to provide precise voltage regulation, improved transient response, and enhanced power efficiency for multi-phase power systems.

Key Features

  • Multi-Phase Power Design: Supports an 8+2 phase configuration, enabling efficient power distribution and improved thermal performance for high-current applications.
  • Enhanced Voltage Regulation: Utilizes voltage mode control with input voltage feed-forward to maintain stable output voltage, ensuring the reliable operation of critical system components.
  • Adaptive Voltage Positioning (AVP): Optimizes transient response and minimizes output voltage deviation during load changes, which is crucial for maintaining system stability.
  • Differential Remote Voltage Sensing: Provides accurate voltage feedback by compensating for IR drops in the power path, enhancing the precision of voltage delivery to the load.
  • Programmable Frequency: Allows customization of the switching frequency from 300 kHz to 1.2 MHz per phase, providing flexibility to optimize for efficiency or component size.
  • Integrated Drivers: Includes high-performance integrated drivers for the control of high-side and low-side MOSFETs, reducing external component count and simplifying the design.

Applications

The NCP81101B is ideal for powering high-performance CPUs, GPUs, and DDR memory in systems where efficiency, reliability, and high current capability are paramount. Its advanced features make it an excellent choice for the following applications:

  • Desktop and Workstation Motherboards
  • High-Performance Servers
  • Gaming Consoles
  • High-End Graphics Cards

Quality and Reliability

ON Semiconductor is committed to providing high-quality and reliable products. The NCP81101B is manufactured under stringent quality control processes, ensuring it meets the industry standards for performance and longevity. With the backing of ON Semiconductor's expertise in power management solutions, the NCP81101B is a trustworthy and efficient solution for advanced power supply systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4160 $68.4960
13+ $9.3671 $121.7723
20+ $9.0748 $181.4960
27+ $8.7815 $237.1005
35+ $8.4893 $297.1255
46+ $7.6103 $350.0738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess