EN
  • EN
  • DE
  • IT

NCP81205AMNTXG

Part No NCP81205AMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IMVP8 3+2+1 SVID CONTROLL / * Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 725636-NCP81205AMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81205AMNTXG CAD Model

Description

ON Semiconductor NCP81205AMNTXG: Power Management IC for Computing Applications

The NCP81205AMNTXG from ON Semiconductor is a state-of-the-art power management integrated circuit (PMIC) designed to deliver exceptional performance and efficiency for computing applications. This multi-phase buck controller is specifically engineered to meet the rigorous demands of modern CPUs, GPUs, and other ASICs that require stable and efficient power delivery.

Key Features

  • Multi-Phase Architecture: The NCP81205AMNTXG utilizes a multi-phase buck solution, providing high-current output capability while minimizing the amount of stress on individual components. This leads to improved thermal performance and system reliability.
  • High-Efficiency Operation: With its advanced control techniques, the device ensures optimal efficiency across a wide range of load conditions, which is critical for reducing power consumption and heat generation in computing systems.
  • Programmable Parameters: The PMIC offers a variety of programmable features such as switching frequency, over-current protection levels, and phase configurations, allowing for fine-tuning to meet specific application requirements.
  • Integrated Gate Drivers: The NCP81205AMNTXG comes with integrated MOSFET drivers, reducing the need for external components and simplifying the design process for engineers.
  • Power State Indicators: It supports multiple power states, enabling dynamic voltage scaling and power saving modes that are essential for energy-efficient operation in today's computing environments.
  • I2C Interface: An integrated I2C interface allows for system-level communication and control, providing the ability to remotely manage and monitor the power system's performance.

Applications

The NCP81205AMNTXG is ideal for a range of computing applications, including:

  • Desktop and Laptop Computers
  • High-Performance Servers
  • Graphics Cards and Gaming Consoles
  • Workstations and High-End Computing Systems

ON Semiconductor's commitment to quality and performance is evident in the NCP81205AMNTXG, making it a top choice for designers looking to enhance the power management systems of their advanced computing solutions.

With its robust feature set and flexible configurability, the NCP81205AMNTXG is tailored to meet the challenges of powering next-generation processors, ensuring systems run smoothly, efficiently, and reliably.

You May Also Be Interested in

Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1967 $53.8515
105+ $0.9820 $103.1100
160+ $0.9513 $152.2080
220+ $0.9206 $202.5320
285+ $0.8899 $253.6215
380+ $0.7978 $303.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,731 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess