EN
  • EN
  • DE

NCS2211DG

Part No NCS2211DG
Manufacturer ON Semiconductor
Description Low Distortion Audio Power Amplifier with Differential Output and Shutdown Mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230517-NCS2211DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCS2211DG CAD Model

Description

The NCS2211DG from ON Semiconductor is a state-of-the-art operational amplifier that delivers exceptional performance for a wide range of applications. Known for its high-speed and low-distortion characteristics, this op-amp is an ideal choice for audio processing, active filters, and any circuit requiring high fidelity signal amplification.

Key Features

  • Wide Bandwidth: The NCS2211DG offers a wide bandwidth of 55MHz, providing fast response times and the ability to handle high-frequency signals with ease.
  • Low Distortion: With Total Harmonic Distortion plus Noise (THD+N) of 0.00022% at 1kHz, it ensures crystal clear audio reproduction and precise signal processing.
  • High Slew Rate: A high slew rate of 22V/μs allows the op-amp to change output levels rapidly in response to input signal changes, making it suitable for high-speed applications.
  • Single Supply Operation: The NCS2211DG can operate from a single supply voltage ranging from +4.5V to +36V, offering flexibility in various circuit designs.
  • Dual Supply Operation: It can also operate from dual supplies with a range of ±2.25V to ±18V, accommodating applications that require a balanced power supply.

Applications

  • Audio Equipment
  • Active Filters
  • Analog to Digital Converters (ADC) Drivers
  • Professional Microphones
  • Test and Measurement Instruments

Product Specifications

The NCS2211DG comes in an 8-pin SOIC package, ensuring easy integration into existing and new designs. It operates over the industrial temperature range of -40°C to +85°C, providing reliable performance in varying environmental conditions.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NCS2211DG is designed with the industry's highest standards for performance and reliability, making it a trusted choice for engineers and designers looking for an op-amp that will deliver consistent results over time.

For detailed technical specifications, application notes, and support documentation, please refer to the official ON Semiconductor NCS2211DG datasheet.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2904 $50.8200
370+ $0.2721 $100.6770
575+ $0.2629 $151.1675
820+ $0.2445 $200.4900
1,065+ $0.2353 $250.5945
1,330+ $0.2261 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess