EN
  • EN
  • DE

NCV1034DR2G

Part No NCV1034DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HV PWM BUCK CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Output Type PWM
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 10V ~ 18V
Frequency - Switching 25kHz ~ 500kHz
Duty Cycle (Max) 80%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number NCV1034
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345299-NCV1034DR2G
Ultra Librarian 3D Model Ultra Librarian NCV1034DR2G CAD Model

Description

Overview of ON Semiconductor's NCV1034DR2G

The NCV1034DR2G is a robust, high-performance integrated circuit designed by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This product is specifically tailored for automotive and industrial applications, offering a blend of durability and efficiency to meet the demanding requirements of these sectors.

Key Features

  • High Voltage Capability: The NCV1034DR2G is designed to handle high voltage operations, making it suitable for a variety of power management tasks within automotive and industrial environments.
  • Thermal Protection: It includes built-in thermal protection features that prevent the device from overheating, ensuring safe operation and longevity even under stressful conditions.
  • Current Limiting: The device incorporates current limiting functionality to protect against overcurrent conditions, which can be critical in preventing damage to the product and the overall system it is a part of.
  • Low Standby Current: With a focus on energy efficiency, the NCV1034DR2G boasts a low standby current, reducing power consumption when the device is not actively in use.
  • Durable Construction: Built to withstand the rigors of automotive and industrial applications, the product features a construction that resists the wear and tear of daily operation.

Applications

The NCV1034DR2G is versatile and can be used in a wide range of applications, including but not limited to:

  • Automotive control systems
  • Power supply modules
  • Motor controllers
  • LED lighting systems
  • Industrial automation equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that adhere to stringent industry standards. The NCV1034DR2G is no exception, with its design and manufacturing processes geared towards ensuring reliability and performance in challenging conditions. Customers can trust in the ON Semiconductor brand to provide components that consistently perform at the highest level.

In conclusion, the NCV1034DR2G from ON Semiconductor is an excellent choice for designers and engineers looking for a reliable, high-voltage capable integrated circuit that offers protection features and efficient operation for automotive and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0751 $52.9763
30+ $3.3436 $100.3080
47+ $3.2392 $152.2424
64+ $3.1347 $200.6208
83+ $3.0302 $251.5066
111+ $2.7167 $301.5537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess