EN
  • EN
  • DE

NCV1117DT25RKG

Part No NCV1117DT25RKG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 1.0 A Low-Dropout Positive Fixed and Adjustable Voltage Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 2.5V
Voltage Dropout (Maximum) 1.2V @ 800mA
Output Current 1A
Operating Supply Current 10mA
PSRR 68dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package DPAK-3
Win Source Part Number 1230555-NCV1117DT25RKG
Manufacturer Homepage www.onsemi.com
Family Name NCV1117
Introduction Date February 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV1117DT25RKG CAD Model

Description

ON Semiconductor NCV1117DT25RKG Voltage Regulator

The ON Semiconductor NCV1117DT25RKG is a robust fixed voltage regulator designed to deliver a stable 2.5V output. Engineered to cater to a wide array of applications, this component is particularly suited for automotive environments, thanks to its impressive reliability and performance under challenging conditions.

This voltage regulator is part of the NCV1117 series, which is known for its low dropout performance, making it an ideal choice for systems where voltage margins are tight. The NCV1117DT25RKG ensures a continuous supply of power with minimal voltage drop, even when the input voltage is close to the output voltage, thus maintaining the efficiency of the overall system.

With a fixed output voltage of 2.5V and an output current capability of up to 1A, this regulator can comfortably power a broad range of circuits, from sensitive analog devices to digital ICs. The device's thermal performance is optimized with an operating junction temperature range from -40°C to 125°C, which is critical for automotive and industrial applications that are exposed to extreme temperature variations.

The NCV1117DT25RKG comes in a TO-252 (DPAK) package, known for its compact footprint and excellent power dissipation characteristics. This surface-mount package allows for efficient use of board space and is easy to handle in manufacturing environments. The regulator also incorporates a range of protective features, including overcurrent protection, thermal shutdown, and safe area control, which enhance its durability and reliability in the field.

ON Semiconductor's commitment to quality is evident in the NCV1117DT25RKG, with the device being AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. Whether it's in-car entertainment systems, sensor modules, or microcontroller power supplies, this voltage regulator is engineered to provide a consistent, reliable power source.

In summary, the NCV1117DT25RKG from ON Semiconductor is a versatile, high-performance solution for anyone in need of a stable and reliable 2.5V power rail, particularly in automotive and industrial applications where conditions can be demanding.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8223 $54.6690
70+ $1.4952 $104.6640
105+ $1.4485 $152.0925
145+ $1.4017 $203.2465
185+ $1.3550 $250.6750
250+ $1.2149 $303.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,397 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess