EN
  • EN
  • DE

NCV2202SN2T1G

Part No NCV2202SN2T1G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR SGL CMOS SOT-23-5  /  Comparator General Purpose 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Type General Purpose
Number of Elements 1
Voltage - Supply, Single/Dual (±) 0.85V ~ 6V
Voltage - Input Offset (Max) 5mV
Current - Input Bias (Max) 1pA
Current - Output (Typ) 70mA
Current - Quiescent (Max) 15µA
Propagation Delay (Max) 800ns
Hysteresis 8mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-5 Thin, TSOT-23-5
Mounting SMD (SMT)
Supplier Device Package 5-TSOP
Base Product Number NCV2202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCV2202SN2T1GOSTR,NCV2202SN2T1GOSDKR,NCV2202SN2T1GOSCT,NCV2202SN2T1G-ND
Standard Package 3,000
Win Source Part Number 967289-NCV2202SN2T1G
Ultra Librarian 3D Model Ultra Librarian NCV2202SN2T1G CAD Model

Description

ON Semiconductor NCV2202SN2T1G Precision Operational Amplifier

The NCV2202SN2T1G is a high-precision operational amplifier designed by ON Semiconductor, renowned for its robust performance and reliability in automotive and industrial applications. This operational amplifier is particularly well-suited for applications that require precise signal conditioning, sensor amplification, and active filtering.

Constructed with ON Semiconductor's advanced technology, the NCV2202SN2T1G offers excellent characteristics that make it a top choice for engineers. Its low input offset voltage and drift ensure accurate measurements over a wide temperature range, which is critical for systems that operate under varying environmental conditions.

Key Features:

  • Low Input Offset Voltage: The device provides a very low input offset voltage, which significantly reduces error in signal processing applications, leading to more accurate results.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various power supply requirements and making it versatile for multiple applications.
  • Low Power Consumption: With its low power design, the NCV2202SN2T1G is an ideal choice for battery-powered and energy-conscious systems, helping to extend the operational life and reduce power costs.
  • High Gain Bandwidth Product: The operational amplifier features a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising gain.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding it against the harmful effects of ESD events and enhancing its durability and lifespan.
  • Automotive Qualified: This component meets the stringent requirements for automotive qualification, which testifies to its reliability and performance under harsh conditions.

Furthermore, the NCV2202SN2T1G comes in a compact, surface-mount package, making it suitable for space-constrained applications. Its operational temperature range supports both commercial and automotive temperature specifications, allowing for use in a wide variety of environments.

Whether it's for control systems in vehicles, power management solutions, or precision instrumentation, the NCV2202SN2T1G from ON Semiconductor provides the performance and quality that designers need to develop reliable and high-precision electronic systems.

You May Also Be Interested in

Micrel
Lowest to $0.2645
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Micrel
Comparator with Reference
Need more? Email Us
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5752 $51.7680
215+ $0.4720 $101.4800
330+ $0.4572 $150.8760
455+ $0.4425 $201.3375
585+ $0.4277 $250.2045
785+ $0.3835 $301.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess