EN
  • EN
  • DE

MAX4025EUP+T

Part No MAX4025EUP+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP MPLEX AMP 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Obsolete
Output Type -
Number of Circuits 4
-3db Bandwidth 260 MHz
Slew Rate 300V/µs
Current - Supply 34 mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 11V, ±2.25V ~ 5.5V
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number MAX4025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1379045-MAX4025EUP+T
Ultra Librarian 3D Model Ultra Librarian MAX4025EUP+T CAD Model

Description

The MAX4025EUP+T is a high-performance, single-ended, 8-channel analog multiplexer from Maxim Integrated. This precision device is designed to operate with a single +5V supply or dual ±5V supplies, making it a versatile choice for a wide range of applications, including data acquisition systems, test equipment, and communication systems.

Key Features

  • Low On-Resistance: The MAX4025EUP+T offers a low on-resistance of 100Ω (max), which minimizes signal attenuation and ensures excellent signal integrity.
  • Low Crosstalk and Off-Isolation: With a design that ensures minimal crosstalk and high off-isolation, this multiplexer is suitable for handling sensitive analog signals without interference.
  • Single or Dual Supply Operation: It can operate from a single +5V supply or from dual ±5V supplies, providing flexibility for different circuit designs.
  • Wide Bandwidth: The device boasts a wide bandwidth, facilitating the passage of high-frequency signals without significant distortion.
  • Low Power Consumption: Designed for energy efficiency, the MAX4025EUP+T consumes minimal power, making it ideal for battery-powered and portable applications.
  • High ESD Protection: The inputs and outputs are protected against electrostatic discharge (ESD), enhancing the robustness and longevity of the device.

Applications

The MAX4025EUP+T is suitable for various applications that require high-quality signal routing with minimal signal loss. It is commonly used in:

  • Audio and Video Switching Systems
  • Data Acquisition Systems
  • Communication Systems
  • Medical Instrumentation
  • Test Equipment

Package and Quality

This multiplexer comes in a small 20-pin TSSOP package, which is ideal for space-constrained applications. Additionally, Maxim Integrated ensures high-quality and reliability standards, making the MAX4025EUP+T a trustworthy component for your electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Texas Instruments
Lowest to $3.2870

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess