EN
  • EN
  • DE

NCV2901DR2G

Part No NCV2901DR2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description Comparator Quad ±18V/36V Automotive 14-Pin SOIC N T/R / IC COMP QUAD SGL SUPPLY 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Collector, TTL
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 118441-NCV2901DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Family Name NCV2901
Introduction Date September 25, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NCV2901DR2G CAD Model

Description

ON Semiconductor NCV2901DR2G Overview

The NCV2901DR2G is a robust automotive-grade quad operational amplifier integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. It is specifically engineered to meet the stringent requirements of the automotive industry, offering exceptional performance and reliability for a wide range of applications such as sensor interfaces, power supply control, and motor control circuits.

Key Features

  • Wide Operating Voltage Range: The device can operate from a single or dual supply voltage, ranging from 3V to 36V, or ±1.5V to ±18V, respectively. This flexibility allows the NCV2901DR2G to be used in various circuit configurations and with different power supply designs.
  • High ESD Protection: With an Electrostatic Discharge (ESD) protection level of 2 kV, this operational amplifier provides enhanced robustness against sudden voltage spikes, which is critical for automotive environments.
  • Low Input Offset Voltage: The NCV2901DR2G features a low input offset voltage, which minimizes error and improves accuracy in signal amplification and processing tasks.
  • Extended Temperature Range: Capable of operating within a temperature range of -40°C to +125°C, the device is suitable for use in harsh under-the-hood environments where extreme temperatures are common.
  • Output Short-Circuit Protection: The built-in output short-circuit protection ensures that the device remains safe and reliable even under fault conditions, thereby reducing the risk of damage to the amplifier and the connected circuitry.

Applications

The versatility of the NCV2901DR2G makes it ideal for various automotive applications, including:

  • Engine control modules
  • ABS systems
  • Automotive sensors
  • Battery management systems
  • Power supply modules

Package and Quality

The NCV2901DR2G comes in a compact SOIC-14 package, which is suitable for space-constrained applications. As a product designed for automotive use, it meets the AEC-Q100 standard for stress resistance, ensuring reliable operation in the demanding automotive environment. ON Semiconductor's commitment to quality means that each device is subjected to rigorous testing and validation processes to guarantee performance.

In summary, the NCV2901DR2G from ON Semiconductor is a high-performance, automotive-grade operational amplifier that offers a blend of flexibility, protection, and reliability, making it a top choice for designers seeking to enhance their automotive electronic systems.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $12.6623
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NJR Corporation/NJRC
Lowest to $2.9245
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NJR Corporation/NJRC
Lowest to $1.0268
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Micrel
Comparator with Reference
Need more? Email Us
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2752 $50.9120
445+ $0.2259 $100.5255
690+ $0.2188 $150.9720
945+ $0.2117 $200.0565
1,225+ $0.2047 $250.7575
1,635+ $0.1835 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,500 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess