EN
  • EN
  • DE

NCV301HSN27T1G

Part No NCV301HSN27T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 5TSOP  /  Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.7V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCV301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNCV301HSN27T1G,2156-NCV301HSN27T1G-OS
Standard Package 3,000
Win Source Part Number 1125572-NCV301HSN27T1G
Ultra Librarian 3D Model Ultra Librarian NCV301HSN27T1G CAD Model

Description

ON Semiconductor NCV301HSN27T1G Voltage Comparator

The NCV301HSN27T1G is a precision voltage comparator crafted by ON Semiconductor, known for its reliability and performance in a variety of applications. This component is designed to function in automotive environments and is AEC-Q100 qualified, making it an excellent choice for vehicle electronics, as well as industrial and consumer applications requiring high levels of accuracy and durability.

With a wide supply voltage range from 2.7V to 36V, the NCV301HSN27T1G offers versatility and can be integrated into systems with varying power requirements. This flexibility makes it suitable for battery-powered devices, as well as for operation in systems that experience fluctuations in power supply levels.

The device features a low input offset voltage, which ensures accurate detection of voltage differences. This is critical for applications where precision is paramount, such as in analog-to-digital converters, level shifters, and various control systems. Additionally, the NCV301HSN27T1G boasts a fast propagation delay, providing quick response times that are necessary for real-time applications and feedback control loops.

Another key feature of the NCV301HSN27T1G is its open-collector output, which allows for direct interfacing with a variety of loads and the flexibility to wire OR outputs for multi-comparator configurations. This open-collector design also enables the comparator to interface with different logic levels, making it a versatile choice for systems that incorporate both digital and analog components.

The device is offered in a compact SOT-23-5 package, which is ideal for space-constrained applications. Despite its small size, the NCV301HSN27T1G does not compromise on thermal performance, ensuring reliable operation even in environments with elevated temperatures.

ON Semiconductor has integrated several protective features into the NCV301HSN27T1G, including input and output overvoltage protection, which safeguards the device and the system from unexpected voltage transients. This level of protection is essential in automotive and industrial settings where voltage spikes are common.

In summary, the NCV301HSN27T1G from ON Semiconductor is a robust, high-performance voltage comparator that offers precision, speed, and flexibility, making it an ideal choice for a wide range of applications that demand reliability and accuracy.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3448 $58.6160
410+ $0.2830 $116.0300
635+ $0.2741 $174.0535
875+ $0.2653 $232.1375
1,130+ $0.2564 $289.7320
1,510+ $0.2298 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,810 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess