EN
  • EN
  • DE
  • IT

NCV303LSN30T1G

Part No NCV303LSN30T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Voltage Detector Series with Programmable Delay | IC VOLT DETECTOR 3.0V 5TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Family Part Number NCV303
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 725649-NCV303LSN30T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCV303LSN30T1G CAD Model

Description

NCV303LSN30T1G Voltage Detector from ON Semiconductor

The NCV303LSN30T1G is a precision micro-power voltage detector crafted by ON Semiconductor, a brand renowned for its innovative and reliable semiconductor solutions. This component is specifically designed for the automotive industry, meeting the stringent requirements for performance and reliability. It is ideal for battery-operated devices, portable equipment, and automotive applications where maintaining the correct operation during low voltage conditions is critical.

This voltage detector operates over a wide voltage range and is characterized for operation from -40°C to 125°C, which makes it suitable for harsh automotive environments. The NCV303LSN30T1G series is designed to monitor the voltage level of one cell lithium-ion or three-cell NiCd/NiMH portable battery packs, where accurate and reliable voltage monitoring is essential for safe operation.

Key features of the NCV303LSN30T1G include:

  • Voltage Threshold: The device has a preset threshold voltage of 3.0V, which is ideal for monitoring 3V power supplies.
  • Low Power Consumption: It has an extremely low quiescent current of 0.8µA (typical) at VCC = 3.0V, making it an energy-efficient choice for battery-powered applications.
  • High Accuracy: The detector offers a high threshold accuracy of ±1.5% at room temperature and ±3% over the full temperature range, ensuring reliable operation.
  • Output Type: It features an N-channel open-drain output which provides a clear indication when the monitored voltage drops below the threshold level.
  • Fast Response Time: The device provides a quick response time, typically less than 20µs, allowing for prompt corrective action to be taken when voltage levels fall out of the desired range.
  • Robust Packaging: The voltage detector comes in a small SOT-23-5 package, designed for space-saving in PCB designs and ensuring a compact footprint.

The NCV303LSN30T1G is AEC-Q100 qualified, reflecting its suitability for automotive applications where components must adhere to rigorous quality standards. Its robust design and precise voltage monitoring capabilities make it a dependable choice for critical system voltage checks in automotive control units, power management modules, and other sensitive electronic systems.

With its combination of high accuracy, low power consumption, and automotive qualification, the NCV303LSN30T1G voltage detector from ON Semiconductor is an excellent solution for designers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1849 $56.3945
650+ $0.1733 $112.6450
1,005+ $0.1674 $168.2370
1,440+ $0.1557 $224.2080
1,870+ $0.1499 $280.3130
2,335+ $0.1440 $336.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess