EN
  • EN
  • DE

NCV4269

Part No NCV4269
Manufacturer ON Semiconductor
Description 5.0 V Micropower 150 mA LDO Linear Regulator with DELAY, Adjustable RESET, and Sense Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1230603-NCV4269
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV4269 CAD Model

Description

ON Semiconductor NCV4269: Power Management IC

The NCV4269 from ON Semiconductor is a robust, high-performance power management integrated circuit (IC) designed to cater to the demanding requirements of automotive and industrial applications. This versatile device is engineered to provide a stable and reliable power supply, ensuring optimal performance for electronic systems under various operating conditions.

Key Features:

  • Output Voltage: The NCV4269 delivers a fixed output voltage, providing a precise and stable supply for critical components.
  • High Output Current: With the capability to supply a high output current, this IC is suited for applications that require a substantial power source.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation, even when the input voltage is close to the output voltage, thereby reducing power loss and improving system efficiency.
  • Thermal Protection: The IC includes thermal shutdown protection, safeguarding the device and the system from damage due to excessive heat.
  • Short Circuit Protection: With built-in short circuit protection, the NCV4269 prevents potential damage to the circuitry during fault conditions.
  • Wide Operating Temperature Range: It is designed to operate effectively over a broad temperature range, making it suitable for harsh environments.

Applications:

The NCV4269 is highly suited for a variety of applications where reliable power management is essential. Some of the typical applications include:

  • Automotive systems such as infotainment, navigation, and Advanced Driver-Assistance Systems (ADAS)
  • Industrial control systems
  • Power supplies for microcontrollers and digital systems
  • Any application requiring a stable and reliable voltage supply with high current capability

ON Semiconductor's NCV4269 is a testament to the company's commitment to providing high-quality, durable, and reliable power management solutions. Its comprehensive protection features and robust design make it an ideal choice for designers looking to enhance the efficiency and longevity of their automotive or industrial electronic systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess