EN
  • EN
  • DE

NCV4275

Part No NCV4275
Manufacturer ON Semiconductor
Description 5.0 V Low-Drop Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230613-NCV4275
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCV4275 CAD Model

Description

ON Semiconductor NCV4275: Precision Voltage Regulator

The NCV4275 from ON Semiconductor is a robust, high-performance linear voltage regulator designed to deliver a precise and stable voltage supply. It is particularly suited for automotive applications, thanks to its ability to withstand harsh operating conditions and its compliance with stringent industry standards.

Key Features

  • Output Voltage: The NCV4275 provides a fixed output voltage, which is factory set to a range of common values to accommodate different application requirements.
  • High Accuracy: This regulator offers excellent voltage regulation, maintaining a tight output voltage with a precision that ensures reliable operation of sensitive electronic components.
  • Low Dropout Voltage: Its low dropout performance makes it efficient and ensures a stable output even when the input voltage is only slightly above the output voltage.
  • Thermal Protection: The device includes an over-temperature shutdown feature that protects it from damage due to excessive heat.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the regulator and downstream components from damage due to high current conditions.
  • Wide Operating Temperature Range: The NCV4275 is designed to operate over a broad temperature range, making it suitable for the extreme environments found in automotive applications.
  • Automotive Qualified: This product is qualified for automotive applications, meeting the AEC-Q100 standard for reliability and performance.

Applications

The NCV4275 is ideal for use in a variety of automotive applications, including:

  • Power supplies for microcontrollers and other sensitive electronics
  • Automotive infotainment systems
  • Instrument clusters and dashboard electronics
  • Body control modules

With its precision voltage regulation and robust protection features, the NCV4275 from ON Semiconductor is a reliable choice for designers looking to ensure the stability and longevity of their automotive electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess