EN
  • EN
  • DE

NCV4276BDDSADJR4G

Part No NCV4276BDDSADJR4G
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SO-263
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 733058-NCV4276BDDSADJR4G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV4276BDDSADJR4G CAD Model

Description

ON Semiconductor NCV4276BDDSADJR4G Low Dropout Voltage Regulator

The NCV4276BDDSADJR4G is a high-performance low dropout (LDO) voltage regulator from ON Semiconductor, designed to meet the rigorous standards of the automotive industry. This device is specifically engineered to provide a stable and reliable power supply, which is critical for automotive applications where power integrity is paramount.

With an input voltage range of 5V to 45V, the NCV4276BDDSADJR4G is versatile and capable of handling the fluctuations commonly found in automotive power systems. It can deliver a fixed output voltage of 5V, with an impressive output current capacity of up to 400mA. This makes it suitable for powering a wide range of automotive sensors, microcontrollers, and other electronic components that require a stable 5V supply.

The NCV4276BDDSADJR4G boasts a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This feature is particularly beneficial in battery-powered applications, where maximizing battery life is essential. Additionally, the device includes a number of built-in protection features, such as overcurrent protection, thermal shutdown, and a reset function, providing an additional layer of safety for sensitive automotive electronics.

The regulator is available in a compact DPAK (TO-252) package, which is ideal for space-constrained applications. The small footprint of the NCV4276BDDSADJR4G does not compromise its thermal performance, as the package is designed to provide excellent heat dissipation, ensuring reliable operation under varying conditions.

ON Semiconductor's commitment to quality is evident in the NCV4276BDDSADJR4G's compliance with the AEC-Q100 Grade 1 qualification, signifying its suitability for automotive applications. The device also supports a wide temperature range from -40°C to 125°C, catering to the demanding thermal environments found in automotive settings.

In summary, the NCV4276BDDSADJR4G from ON Semiconductor is a robust, high-quality LDO voltage regulator that offers reliability, efficiency, and protection for automotive electronics, all within a compact package designed for the challenging conditions of the automotive industry.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8125 $52.8125
150+ $0.6667 $100.0050
235+ $0.6459 $151.7865
320+ $0.6250 $200.0000
415+ $0.6042 $250.7430
555+ $0.5417 $300.6435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess