EN
  • EN
  • DE

NCV451AMNWTBG

Part No NCV451AMNWTBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHANNEL 1:1 6DFN  /  Power Switch/Driver 1:1 N-Channel 3A 6-DFNW (2x2.2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 3.6V ~ 5.5V
Supply Voltage - Operating 0.75V ~ 5.25V
Current - Output (Max) 3A
Rds On (Typ) 21mOhm
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Supplier Device Package 6-DFNW (2x2.2)
Package / Case 6-VDFN Exposed Pad
Base Product Number NCV451
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-NCV451AMNWTBGCT,488-NCV451AMNWTBGTR,NCV451AMNWTBG-ND,488-NCV451AMNWTBGDKR
Standard Package 3,000
Win Source Part Number 1210578-NCV451AMNWTBG
Ultra Librarian 3D Model Ultra Librarian NCV451AMNWTBG CAD Model

Description

ON Semiconductor NCV451AMNWTBG Overview

The NCV451AMNWTBG is a high-performance integrated circuit from ON Semiconductor, designed to cater to a wide range of automotive and industrial applications. This robust component is known for its reliability and efficiency, making it a preferred choice for engineers and designers in the field.

Key Features

  • High Integration: The NCV451AMNWTBG integrates multiple features into a single chip, reducing the need for additional components and simplifying the design process.
  • Automotive Grade: This product is manufactured to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under harsh conditions.
  • Low Power Consumption: Designed for energy efficiency, the NCV451AMNWTBG helps minimize power usage, which is crucial for battery-powered applications.
  • Wide Operating Temperature Range: The device can operate effectively across a broad temperature range, making it suitable for various environments.
  • Durability: ON Semiconductor's commitment to quality means that the NCV451AMNWTBG is built to last, providing a long operational lifespan.

Applications

The versatility of the NCV451AMNWTBG allows it to be used in a multitude of applications, including:

  • Automotive systems such as engine control units, infotainment, and advanced driver-assistance systems (ADAS)
  • Industrial automation and control systems
  • Power management solutions
  • LED lighting controls

Technical Specifications

With precise engineering, the NCV451AMNWTBG boasts technical specifications that ensure optimal performance:

  • Voltage ratings and power handling capabilities tailored for automotive and industrial applications
  • Robust thermal management features
  • Compliance with industry standards for electronic components

Quality and Support

ON Semiconductor provides comprehensive technical support for the NCV451AMNWTBG, including detailed datasheets, application notes, and design resources. Customers can also expect reliable supply and availability, backed by ON Semiconductor's global distribution network.

In summary, the NCV451AMNWTBG from ON Semiconductor is a testament to the company's dedication to delivering high-quality, high-performance integrated circuits that meet the evolving needs of the automotive and industrial sectors.

You May Also Be Interested in

Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4608 $51.1280
85+ $1.1986 $101.8810
130+ $1.1612 $150.9560
180+ $1.1237 $202.2660
235+ $1.0862 $255.2570
310+ $0.9739 $301.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess