EN
  • EN
  • DE

NCV563SQ15T1G

Part No NCV563SQ15T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 80MA SC82AB  /  Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.8V @ 80mA
Current - Output 80mA
Current - Quiescent (Iq) 1 µA
Current - Supply (Max) 6 µA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SC-82A, SOT-343
Supplier Device Package SC-82AB
Base Product Number NCV563
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NCV563SQ15T1G-488
Standard Package 3,000
Win Source Part Number 980367-NCV563SQ15T1G
Ultra Librarian 3D Model Ultra Librarian NCV563SQ15T1G CAD Model

Description

ON Semiconductor NCV563SQ15T1G Voltage Regulator

The ON Semiconductor NCV563SQ15T1G is a precision, high-performance low-dropout voltage regulator designed to deliver a stable and reliable power supply in a wide range of applications. This component is particularly suitable for automotive systems, where consistent and efficient voltage regulation is critical for the performance and safety of the vehicle.

Key Features:

  • Output Voltage: The NCV563SQ15T1G provides a fixed output voltage of 1.5V, which is ideal for low-voltage electronics that require a stable power source.
  • High Accuracy: This voltage regulator maintains high accuracy with a tight output voltage tolerance, ensuring dependable performance under various conditions.
  • Low Dropout: The low dropout feature enables the regulator to continue providing a regulated output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-powered applications.
  • Current Capacity: With the ability to deliver up to 150mA of continuous current, it is well-suited for powering small to medium-sized loads.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards it against damage from overheating.
  • Automotive Grade: As an automotive-grade product, the NCV563SQ15T1G meets stringent quality and reliability standards, ensuring it can withstand the harsh conditions typical in automotive environments.
  • Package: The regulator comes in a compact, surface-mount SOT-23-5 package, which is ideal for space-constrained applications.

Applications:

The NCV563SQ15T1G is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive electronics
  • Portable devices
  • Microcontroller power supplies
  • Power management for sensors and peripheral devices

With its robust design and reliable performance, the NCV563SQ15T1G from ON Semiconductor is an excellent choice for designers looking to ensure a stable power supply in their automotive and industrial applications.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess