EN
  • EN
  • DE

NCV6323FELMTW18TBG

Part No NCV6323FELMTW18TBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3 MHZ 1 A PWM SYNCHRONOUS BUCK C  /  Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.6A 8-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr onsemi
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 1.6A
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WDFNW (2x2)
Base Product Number NCV6323
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-NCV6323FELMTW18TBGTR
Standard Package 3,000
Win Source Part Number 989501-NCV6323FELMTW18TBG
Ultra Librarian 3D Model Ultra Librarian NCV6323FELMTW18TBG CAD Model

Description

The NCV6323FELMTW18TBG is a cutting-edge power management integrated circuit (PMIC) developed by ON Semiconductor, known for its high efficiency and reliability in a wide range of automotive and industrial applications. This versatile device is designed to meet the stringent requirements of modern electronic systems, providing stable and precise voltage regulation.

Key Features

  • Voltage Regulation: The NCV6323FELMTW18TBG offers precise voltage regulation, ensuring that the connected components receive a stable power supply, which is crucial for maintaining performance and extending the lifespan of electronic systems.
  • High Efficiency: With an emphasis on energy efficiency, this PMIC operates with minimal power loss, making it an ideal choice for applications where power conservation is critical.
  • Thermal Management: The device includes advanced thermal management features that protect against overheating, contributing to system stability and reliability.
  • Robust Design: Built to withstand harsh conditions, the NCV6323FELMTW18TBG is robust against voltage spikes and transients, making it suitable for automotive environments and industrial settings.
  • Compact Footprint: The compact design of the PMIC allows for integration into space-constrained applications without sacrificing performance.

Applications

The NCV6323FELMTW18TBG is highly versatile and can be used in a variety of applications, including but not limited to:

  • Automotive electronics such as infotainment systems, advanced driver-assistance systems (ADAS), and powertrain controls
  • Industrial automation systems requiring reliable power management
  • Portable and battery-operated devices where power efficiency is paramount

Technical Specifications

ON Semiconductor has equipped the NCV6323FELMTW18TBG with several technical specifications that underscore its performance and adaptability:

  • Input Voltage Range: Specifies the range of voltages the PMIC can accept as input
  • Output Voltage Range: Details the range of output voltages that can be regulated by the device
  • Output Current Capability: Indicates the maximum current the PMIC can deliver to the load
  • Package Type: Describes the physical packaging and footprint of the PMIC, which is crucial for integration into different systems
  • Operating Temperature Range: Defines the range of temperatures within which the PMIC can operate reliably

With its robust feature set, the NCV6323FELMTW18TBG from ON Semiconductor stands as an excellent choice for designers looking to enhance power management in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0462 $62.7720
135+ $0.8586 $115.9110
210+ $0.8316 $174.6360
290+ $0.8048 $233.3920
375+ $0.7780 $291.7500
500+ $0.6975 $348.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,305 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess