EN
  • EN
  • DE

TPS62243QDDCRQ1

Part No TPS62243QDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 300MA SOT23-5  /  Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 300mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-THIN
Base Product Number TPS62243
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-52021-2,296-52021-1,TPS62243QDDCRQ1-ND,296-52021-6
Standard Package 3,000
Win Source Part Number 1101015-TPS62243QDDCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS62243QDDCRQ1 CAD Model

Description

The TPS62243QDDCRQ1 is a high-efficiency synchronous step-down DC/DC converter tailored for the automotive industry. Manufactured by Texas Instruments, this converter is part of their extensive range of power management integrated circuits designed to meet the rigorous demands of automotive applications.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 2.5V to 6V, making it versatile for various automotive power supply scenarios.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set from 0.8V to Vin, providing flexibility for different system requirements.
  • High Efficiency: With up to 95% efficiency, the TPS62243QDDCRQ1 ensures minimal power loss and better thermal management, which is critical in automotive environments.
  • Low Quiescent Current: It features a low quiescent current, which is ideal for battery-powered applications where power conservation is essential.
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and overcurrent protection features, enhancing the reliability and longevity of both the converter and the system it powers.
  • Small Package Size: Housed in a compact 6-pin SOT-23 package, the TPS62243QDDCRQ1 is suitable for space-constrained applications.

Applications

The TPS62243QDDCRQ1 is designed to address the power management needs of a wide array of automotive applications, including:

  • Infotainment Systems
  • Navigation Units
  • Dashboard Electronics
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics

Quality and Reliability

As an automotive-qualified product, the TPS62243QDDCRQ1 meets the stringent quality standards of the AEC-Q100 Grade 1, ensuring operation over a temperature range of -40°C to +125°C. Texas Instruments' commitment to quality means that this converter is designed for robust performance in the challenging conditions of automotive environments.

Conclusion

The TPS62243QDDCRQ1 from Texas Instruments stands out as a reliable and efficient solution for power management in automotive electronics. Its combination of high efficiency, flexible output voltage, and protection features, all packed into a small footprint, make it an excellent choice for designers looking to optimize their automotive systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6490 $50.3310
47+ $2.1735 $102.1545
72+ $2.1056 $151.6032
99+ $2.0377 $201.7323
127+ $1.9698 $250.1646
170+ $1.7660 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess