EN
  • EN
  • DE

HIP6006CB

Part No HIP6006CB
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description Buck and Synchronous-Rectifier Pulse-Width Modulator (PWM) Controller | IC REG CTL INTEL PWM 1OUT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Applications Controller, Intel Pentium Pro, PowerPC, Alpha
Parts Input Voltage (V) 5V, 12V
Voltage - Output 1.3V ~ 12V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Family Part Number HIP6006
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1180760-HIP6006CB
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HIP6006CB CAD Model

Description

The Renesas Electronics America Inc. HIP6006CB is an integrated circuit that is designed for use in controllers of Intel Pentium Pro, PowerPC, and Alpha.

  • Manufacturer: Renesas Electronics America Inc.
  • Application: Controllers of Intel Pentium Pro, PowerPC, and Alpha
  • Voltage Output: 1.3V to 12V
  • Packaging: 14-SOIC
  • Supply and Demand Status: Balanced
  • Operating Temperature Range: 0°C to 70°C
  • Manufacturer Pack Quantity: 50
  • MSL Level: 1 (unlimited)
  • Suitable for: Applications that require high power

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess