EN
  • EN
  • DE

NCV662SQ18T1G

Part No NCV662SQ18T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 100MA SC82AB  /  Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-82AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR),Cut Tape (CT)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.7V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 1 µA
Current - Supply (Max) 6 µA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-82A, SOT-343
Supplier Device Package SC-82AB
Base Product Number NCV662
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCV662SQ18T1G-ND,NCV662SQ18T1GOSTR,ONSONSNCV662SQ18T1G,=NCV662SQ18T1GOSCT-ND,2156-NCV662SQ18T1G-OS,NCV662SQ18T1GOSCT
Standard Package 3,000
Win Source Part Number 983036-NCV662SQ18T1G
Ultra Librarian 3D Model Ultra Librarian NCV662SQ18T1G CAD Model

Description

ON Semiconductor NCV662SQ18T1G Voltage Regulator

The NCV662SQ18T1G is a high-performance, low-dropout voltage regulator (LDO) designed by ON Semiconductor, renowned for its reliability and efficiency in various applications. This LDO is specifically engineered to meet the rigorous requirements of the automotive industry, making it an ideal choice for vehicle electronics, but it is also versatile enough to be used in a wide range of other applications.

Key Features

  • Output Voltage: The device provides a stable output voltage of 1.8V, which is crucial for sensitive electronics that require a precise voltage level for optimal performance.
  • High Accuracy: With an output voltage accuracy of ±2%, the NCV662SQ18T1G ensures that connected components receive a consistent voltage, contributing to the overall stability of the system.
  • Low Dropout: The low dropout feature means that this LDO can operate effectively even when the input voltage is very close to the output voltage, minimizing power loss and improving efficiency.
  • Current Capacity: Capable of supplying up to 150mA of output current, it can power a range of low-power devices without overheating or voltage sag.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing its durability and lifespan.
  • Overcurrent Protection: The regulator includes overcurrent protection to safeguard against excessive current draw, which could otherwise damage the device and the connected components.
  • Automotive Qualified: Meeting the AEC-Q100 standards for automotive qualification, this LDO is designed to withstand the harsh conditions typical of automotive environments.
  • Package: The device comes in a small, leadless 4-bump micro SMD package, which allows for compact and space-efficient designs.

Applications

The NCV662SQ18T1G voltage regulator is suitable for a variety of applications including, but not limited to:

  • Automotive electronics such as infotainment systems, sensors, and control modules
  • Portable and battery-powered devices where power efficiency is critical
  • Microcontroller power supplies, ensuring a stable voltage for reliable operation
  • Industrial applications requiring robust and consistent power management

With its combination of precision, efficiency, and robustness, the NCV662SQ18T1G from ON Semiconductor is a dependable choice for designers looking for a voltage regulator that can deliver performance and reliability in a compact form factor.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4230 $59.2200
335+ $0.3471 $116.2785
520+ $0.3363 $174.8760
710+ $0.3254 $231.0340
920+ $0.3146 $289.4320
1,230+ $0.2821 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,390 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess