EN
  • EN
  • DE

TPS55160QPWPRQ1

Part No TPS55160QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 1A 20HTSSOP  /  Buck-Boost Switching Regulator IC Positive Adjustable 5.7V 1 Output 1A 20-PowerTSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 5.7V
Voltage - Output (Max) 9V
Current - Output 1A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS55160
Other Names 296-47604-6,296-47604-2,2156-TPS55160QPWPRQ1,TEXTISTPS55160QPWPRQ1,296-47604-1,TPS55160QPWPRQ1
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249680-TPS55160QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS55160QPWPRQ1 CAD Model

Description

Product Overview: TPS55160QPWPRQ1 from Texas Instruments

The TPS55160QPWPRQ1 is a high-performance, monolithic, synchronous buck converter brought to you by Texas Instruments, a leader in the semiconductor industry. This advanced power solution is specifically designed to meet the rigorous demands of automotive and industrial applications, providing a reliable and efficient power supply for your electronic systems.

Key Features

  • Input Voltage Range: The TPS55160QPWPRQ1 operates over a wide input voltage range from 3.5V to 40V, making it versatile for various automotive power systems.
  • Output Voltage: It delivers an adjustable output voltage down to 0.8V with a high accuracy of 2%, which can be set via external resistors.
  • High-Efficiency: With its synchronous rectification and low quiescent current, the device ensures high efficiency, which is crucial for reducing power loss and improving system reliability.
  • Thermal and Overcurrent Protection: The TPS55160QPWPRQ1 includes thermal shutdown and overcurrent protection features, enhancing the safety and durability of your application.
  • Frequency Synchronization: It offers a frequency synchronization feature to minimize electromagnetic interference (EMI), which is particularly important in noise-sensitive electronic systems.
  • Package: The device comes in a compact 16-pin PowerPAD package that is suitable for space-constrained applications.

Applications

The TPS55160QPWPRQ1 is ideal for a wide range of applications, including:

  • Automotive infotainment and telematics
  • Navigation systems
  • Advanced driver assistance systems (ADAS)
  • Industrial control systems
  • Power supplies for microcontrollers and digital signal processors

Quality and Reliability

As with all Texas Instruments products, the TPS55160QPWPRQ1 is manufactured to the highest quality standards, ensuring robust performance even under the most challenging conditions. Its qualification for automotive applications is a testament to its reliability and suitability for critical systems where failure is not an option.

In summary, the TPS55160QPWPRQ1 from Texas Instruments is a powerful, efficient, and reliable solution for your power conversion needs, delivering the performance and features necessary to drive the next generation of automotive and industrial electronics.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7630 $54.3410
16+ $6.3697 $101.9152
25+ $6.1706 $154.2650
34+ $5.9716 $203.0344
44+ $5.7725 $253.9900
58+ $5.1754 $300.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess