EN
  • EN
  • DE

NCV7708

Part No NCV7708
Manufacturer ON Semiconductor
Description Double Hex Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230709-NCV7708
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV7708 CAD Model

Description

Introducing the NCV7708 Hex Half-Bridge Driver from ON Semiconductor

ON Semiconductor's NCV7708 is a versatile and robust hex half-bridge driver designed to deliver exceptional performance and reliability for a wide range of automotive applications. This advanced component is engineered to meet the rigorous demands of the automotive industry, providing an ideal solution for controlling small DC motors, inductive loads, and LEDs with precision and efficiency.

Key Features

  • Flexible Control: The NCV7708 offers independent control of six half-bridge outputs, which can be used in various configurations such as three full H-bridges for motor control or six independent half-bridges for driving inductive loads.
  • High Current Capability: Each half-bridge of the NCV7708 can handle continuous current up to 1 A with peak current capabilities of 2 A, making it suitable for a range of power-intensive applications.
  • Integrated Protection Features: The device includes smart features such as overcurrent protection, overtemperature shutdown, and under-voltage lockout, ensuring safe operation and longevity of the component and the system it controls.
  • SPI Interface: Communication with microcontrollers is made easy through a Serial Peripheral Interface (SPI), allowing for precise control and diagnostics.
  • Multi-Voltage Operation: The NCV7708 operates over a wide supply voltage range from 5.5 V to 28 V, accommodating various automotive power systems.

Applications

The NCV7708 is particularly suited for automotive environments, where it can be used in applications such as:

  • Automotive climate control systems
  • Power seat adjustment mechanisms
  • Window lift and mirror adjustment motors
  • LED lighting control

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NCV7708 is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for reliability. Its robust design is capable of withstanding the harsh conditions typical of automotive applications, including temperature extremes and electrical transients.

Whether you are designing an advanced automotive system or seeking to enhance the functionality and efficiency of existing applications, the NCV7708 from ON Semiconductor is a reliable and high-performing choice that can help drive your innovation forward.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4830 $53.7960
28+ $3.6784 $102.9952
43+ $3.5634 $153.2262
58+ $3.4485 $200.0130
75+ $3.3335 $250.0125
101+ $2.9887 $301.8587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess