EN
  • EN
  • DE
  • IT

NCV809SN293D1T1G

Part No NCV809SN293D1T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description NCV809 - VOLTAGE SUPERVISOR, VER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.93V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 1ms Minimum
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number NCV809
Standard Package 1,319 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1209334-NCV809SN293D1T1G
Ultra Librarian 3D Model Ultra Librarian NCV809SN293D1T1G CAD Model

Description

ON Semiconductor NCV809SN293D1T1G Voltage Supervisor IC

The NCV809SN293D1T1G from ON Semiconductor is a highly reliable voltage supervisor IC designed to maintain system integrity by monitoring the voltage levels in automotive and industrial applications. This compact and efficient component is essential for systems that require voltage monitoring to protect against under-voltage conditions, ensuring that all parts of the system operate within their specified voltage ranges.

Key Features:

  • Voltage Threshold: The NCV809SN293D1T1G features a precise factory-programmed voltage threshold, providing accurate monitoring to prevent system undervoltage conditions.
  • Reset Timeout Delay: This IC comes with a built-in delay circuit, which ensures that the reset output remains active for a fixed duration after the monitored voltage has risen above the threshold level, providing a reliable startup for processors and other ICs.
  • Low Power Consumption: Designed for energy-sensitive applications, it consumes very low power, making it suitable for battery-operated devices.
  • Operating Temperature Range: It operates over a wide temperature range, from -40°C to +125°C, accommodating the harsh conditions of automotive and industrial environments.
  • Package: The device is available in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Output Type: The NCV809SN293D1T1G features an active-low, open-drain reset output, which can interface directly with various logic levels.

Applications:

The NCV809SN293D1T1G is suitable for a wide range of applications where voltage supervision is critical. These include:

  • Automotive systems
  • Microprocessor/microcontroller systems
  • Industrial equipment
  • Portable and battery-powered devices
  • Communication systems

With its robust design and precise voltage monitoring capabilities, the NCV809SN293D1T1G is a crucial component for ensuring the reliability and stability of electronic systems. ON Semiconductor's commitment to quality makes this voltage supervisor IC a trusted choice for engineers and designers looking to enhance system safety and performance.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess