EN
  • EN
  • DE

NCV8774DT50RKG

Part No NCV8774DT50RKG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.35A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.875V @ 350mA
Output Current 350mA
Operating Supply Current 22μA to 23μA
PSRR 54dB (100Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 1082788-NCV8774DT50RKG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV8774DT50RKG CAD Model

Description

ON Semiconductor NCV8774DT50RKG Voltage Regulator

The NCV8774DT50RKG from ON Semiconductor is a high-performance, low-dropout voltage regulator designed to deliver a fixed output voltage of 5.0V with an impressive accuracy. This robust component is ideal for automotive and industrial applications where reliable voltage regulation is critical for system performance and stability.

With its ability to supply up to 750mA of output current, the NCV8774DT50RKG is well-suited to power a wide range of electronic devices, including microcontrollers, sensors, and RF circuits. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.

The regulator's design includes several features that enhance its performance in demanding environments. It offers thermal shutdown protection and current limit protection, safeguarding the device and the system against excessive temperature and current conditions. Additionally, the NCV8774DT50RKG is equipped with a built-in watchdog timer and a power-on reset function, providing further reliability and system control.

ON Semiconductor has packaged the NCV8774DT50RKG in a DPAK (TO-252) package, which is known for its compact footprint and excellent thermal performance. This makes it a suitable choice for space-constrained applications where efficient heat dissipation is necessary.

Key features of the NCV8774DT50RKG include:

  • Fixed output voltage: 5.0V
  • Output current capacity: 750mA
  • Low dropout voltage
  • High output voltage accuracy
  • Thermal shutdown and current limit protection
  • Watchdog timer and power-on reset functions
  • DPAK (TO-252) package for efficient thermal management
  • Qualified for automotive applications

This voltage regulator is designed to meet the stringent requirements of the automotive industry, complying with AEC-Q100 standards for automotive-grade components. Whether it's for power management in vehicle infotainment systems, body control modules, or other critical automotive circuits, the NCV8774DT50RKG stands out as a reliable and efficient solution.

For designers and engineers looking for a dependable voltage regulator that can withstand harsh operating conditions while providing stable power, the NCV8774DT50RKG from ON Semiconductor is an excellent choice.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1869 $62.2428
28+ $4.2559 $119.1652
43+ $4.1230 $177.2890
58+ $3.9900 $231.4200
75+ $3.8570 $289.2750
101+ $3.4580 $349.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess