EN
  • EN
  • DE

SN74ALVC7803-40DL

Part No SN74ALVC7803-40DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 512X18 SYNC FIFO MEM 56-SSOP / Synchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALVC
Package Tube
Product Status Obsolete
Memory Size 9K (512 x 18)
Function Synchronous
Data Rate 25MHz
Access Time 20ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 40µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVC
Other Names -296-5163-5,-296-5163-5,296-5163-5R,296-5163-5,-SN74ALVC7803-40DLR,TEXTISSN74ALVC7803-40DL,2156-SN74ALVC7803-40DL-TI
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1258832-SN74ALVC7803-40DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7803-40DL CAD Model

Description

SN74ALVC7803-40DL Product Image

The SN74ALVC7803-40DL from Texas Instruments is a state-of-the-art integrated circuit designed to meet the demanding requirements of today's high-speed digital systems. This device is part of the ALVC family, which is known for its low-voltage operation and high-speed interface technology.

Key Features

  • Technology: The SN74ALVC7803-40DL utilizes advanced CMOS technology to ensure minimal power consumption while delivering high-speed performance.
  • Operating Voltage: This IC operates at a nominal voltage of 2.5V or 3.3V, making it suitable for low-voltage applications and compatible with mixed-voltage systems.
  • High-Speed Operation: It is designed for high-speed operation, which is crucial for modern digital applications that require rapid data processing and transfer.
  • Interface Flexibility: The device offers a flexible interface that is compatible with various standards, ensuring seamless integration into a wide range of digital systems.

Applications

The SN74ALVC7803-40DL is designed for use in a variety of applications, including:

  • High-speed data communication
  • Computing and data storage systems
  • Signal processing
  • Networking equipment
  • Consumer electronics

Product Specifications

Parameter Value
Package Type SSOP (Shrink Small Outline Package)
Temperature Range -40°C to 85°C
Pin Count 56
RoHS Status Compliant

With its robust design and adherence to industry standards, the SN74ALVC7803-40DL is an excellent choice for designers looking to incorporate a reliable and high-performance IC into their digital solutions. Texas Instruments' commitment to quality ensures that this product delivers consistent performance and longevity.

You May Also Be Interested in

Texas Instruments
256 × 36 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us
Renesas Electronics America
FIFO, 1KX9, 10ns, Synchronous, CMOS, PQFP64
Need more? Email Us
Renesas Electronics America
IC FIFO SYNC 4096X18 15NS 32QFP / Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
Need more? Email Us
Renesas Electronics America
IC FIFO SYNC II 3.3V 80-TQFP / Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
Lowest to $103.6518
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $110.7143
Texas Instruments
512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES | IC SYNC FIFO MEM 4096X18 64-TQFP
Lowest to $44.6433
Cypress Semiconductor Corp
IC FIFO 8KX18 SYNCHRONOUS 64QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Texas Instruments
IC SYNC FIFO MEM 256X18 56-SSOP
Lowest to $13.1357
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess