EN
  • EN
  • DE

S9S08SG8VTJ

Part No S9S08SG8VTJ
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836529-S9S08SG8VTJ
Ultra Librarian 3D Model Ultra Librarian S9S08SG8VTJ CAD Model

Description

The S9S08SG8VTJ is an 8-bit microcontroller from NXP Semiconductors (formerly Freescale), part of the S08 family. This MCU is designed for cost-sensitive applications where low power consumption and small size are crucial. Integrating flash memory, RAM, and essential peripherals, the S9S08SG8VTJ is suitable for a variety of embedded control tasks.

Applications

  • Low-end consumer electronics.
  • Simple industrial controls.
  • Small appliance control.
  • Remote controls.
  • Basic sensor applications.

Features

  • Core: 8-bit S08 CPU.
  • Flash Memory: 8 KB of flash memory for program and data storage.
  • RAM: 512 Bytes of RAM for data storage.
  • Operating Voltage: 2.7V to 5.5V operating voltage range.
  • Peripherals: Includes Analog-to-Digital Converter (ADC), timers, Serial Communication Interface (SCI), and Serial Peripheral Interface (SPI).
  • ADC: 10-bit Analog-to-Digital Converter with multiple channels.
  • Timers: Multiple timers for timing control and PWM generation.
  • Communication Interfaces: SCI for asynchronous serial communication and SPI for synchronous serial communication.
  • GPIO: General-purpose input/output pins for interfacing with external devices.
  • Package: Typically available in a TSSOP (Thin Shrink Small Outline Package).

Benefits

  • Cost-Effective: Offers a low-cost solution for basic embedded control applications.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Small Package Size: Allows for compact designs in space-constrained applications.
  • Easy to Program: Supports in-circuit programming and debugging for simplified development.

Additional Details

The S9S08SG8VTJ is commonly used in applications that require basic control functionality with minimal power consumption. The integrated ADC is useful for simple sensor interfaces, and the communication interfaces allow for basic connectivity with other devices. The datasheet should be consulted for detailed electrical characteristics, timing specifications, and package information.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5888 $59.6544
31+ $3.7653 $116.7243
48+ $3.6475 $175.0800
66+ $3.5297 $232.9602
85+ $3.4119 $290.0115
114+ $3.0596 $348.7944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess