EN
  • EN
  • DE

TMS320C6416ZLZ

Part No TMS320C6416ZLZ
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840759-TMS320C6416ZLZ
Ultra Librarian 3D Model Ultra Librarian TMS320C6416ZLZ CAD Model

Description

The TMS320C6416ZLZ is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency. Designed to meet the rigorous demands of high-speed signal processing applications, this DSP is part of the TMS320C64x series, which is well-known for its use in telecommunications, audio processing, industrial control systems, and image and video processing tasks.

Key Features

  • High-Performance Processing: With a core frequency of up to 1 GHz, the TMS320C6416ZLZ delivers up to 8000 MIPS (Million Instructions Per Second), making it suitable for computationally intensive applications.
  • Large On-Chip Memory: Equipped with a 1MB Level 2 memory cache that can be configured as mapped RAM or cache, allowing for flexible and efficient data management.
  • Advanced Architectural Design: Featuring the VelociTI.2™ extension to the VLIW (Very Long Instruction Word) architecture, which enables parallel processing and maximizes computational throughput.
  • Robust Peripheral Set: Includes a host of peripherals such as a multichannel buffered serial port, high-performance timers, and direct memory access (DMA) controllers that enhance overall system performance.
  • Integrated Security Features: Comes with security features such as a secure boot and a 128-bit security key storage for protecting code and data.

Applications

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Medical Imaging
  • Industrial Control Systems
  • Video and Image Processing

Technical Specifications

Parameter Value
CPU Core Frequency Up to 1 GHz
MIPS Up to 8000
Level 2 Cache 1MB
Architecture VelociTI.2™ VLIW
Security Features Secure Boot, 128-bit Key Storage

The TMS320C6416ZLZ DSP by Texas Instruments is a powerful solution for developers requiring high-speed and efficient signal processing. Its robust feature set and flexible design make it an ideal choice for a wide array of applications.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess