EN
  • EN
  • DE

NCV8800HDW26R2

Part No NCV8800HDW26R2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 2.6V 1A 16SOIC  /  Buck Switching Regulator IC Positive Fixed 2.6V 1 Output 1A 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 2.6V
Current - Output 1A
Frequency - Switching 200kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number NCV8800
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NCV8800HDW26R2-ONTR-ND,2156-NCV8800HDW26R2,ONSONSNCV8800HDW26R2
Standard Package 1,000
Win Source Part Number 1180996-NCV8800HDW26R2
Ultra Librarian 3D Model Ultra Librarian NCV8800HDW26R2 CAD Model

Description

ON Semiconductor NCV8800HDW26R2 Product Overview

The NCV8800HDW26R2 is a high-performance, automotive-grade power management integrated circuit (PMIC) from ON Semiconductor, designed to meet the rigorous demands of modern vehicle electronics. This advanced PMIC is engineered to provide efficient power conversion and management, ensuring reliable operation of automotive systems in a wide range of conditions.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range that is suitable for automotive applications, accommodating the fluctuations commonly found in vehicle power systems.
  • High-Efficiency Step-Down Converter: At the core of the NCV8800HDW26R2 is a high-efficiency buck converter, which steps down higher voltages to the levels required by various automotive components, optimizing power usage and reducing heat generation.
  • Robust Thermal Performance: Designed with thermal management in mind, this PMIC operates reliably over a broad temperature range, making it suitable for the harsh environments encountered in automotive applications.
  • Protection Features: The device includes a suite of protection features such as overcurrent, overvoltage, undervoltage, and thermal shutdown to safeguard the electronic systems from potential damage due to abnormal operating conditions.
  • Automotive Compliance: The NCV8800HDW26R2 is AEC-Q100 qualified, ensuring it meets the automotive industry's stringent quality standards for electronic components.

Applications

The versatility of the NCV8800HDW26R2 makes it ideal for a wide range of automotive applications, including but not limited to:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Telematics
  • Powertrain Systems

Conclusion

ON Semiconductor's NCV8800HDW26R2 is a robust and reliable solution for power management in automotive electronics. Its combination of efficiency, protection features, and automotive compliance makes it a top choice for manufacturers looking to enhance the performance and safety of their vehicle systems. Whether for infotainment, ADAS, or other critical applications, the NCV8800HDW26R2 offers the performance and reliability that modern vehicles require.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9935 $59.9220
29+ $4.0974 $118.8246
44+ $3.9693 $174.6492
61+ $3.8412 $234.3132
78+ $3.7132 $289.6296
105+ $3.3291 $349.5555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,570 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess