EN
  • EN
  • DE

NCV8843MNR2GEVB

Part No NCV8843MNR2GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 1A
Voltage - Input 5 V ~ 16 V
Regulator Topology Buck
Frequency - Switching 340kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCV8843
Win Source Part Number 790663-NCV8843MNR2GEVB
Popularity Medium
Supply and Demand Status Limited
Family Name NCV884
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian NCV8843MNR2GEVB CAD Model

Description

The NCV8843MNR2GEVB is a highly versatile and efficient evaluation board designed by ON Semiconductor, tailored for engineers and developers who require a reliable platform to assess the capabilities of the NCV8843, a compact and robust automotive grade synchronous buck controller. This evaluation board provides a hands-on experience for testing and optimizing power management solutions within automotive applications.

Key Features

  • High-Efficiency Synchronous Buck Controller: The board features the NCV8843, which is designed to drive high-efficiency synchronous buck or boost converters, making it suitable for a wide range of automotive power supply applications.
  • Automotive Grade: With an operating temperature range suitable for automotive environments, the NCV8843MNR2GEVB is designed to meet the rigorous standards required for automotive applications, ensuring reliability and performance under harsh conditions.
  • Adjustable Output Voltage: The evaluation board allows for easy adjustment of the output voltage to meet the specific requirements of the application, providing flexibility during the design and testing process.
  • Protection Features: The NCV8843 comes with a suite of protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, which safeguard the system against potential damage.
  • Compact Design: The board's compact layout is optimized for minimal footprint, making it easy to integrate into existing systems without requiring significant space.

Applications

The NCV8843MNR2GEVB is ideal for developing power solutions in automotive applications such as infotainment systems, ADAS, and other in-vehicle electronics. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to create efficient, reliable power management systems.

Why Choose NCV8843MNR2GEVB?

ON Semiconductor's commitment to quality and performance is evident in the design of the NCV8843MNR2GEVB. This evaluation board is an indispensable tool for developers seeking to rapidly prototype and test power management solutions that must meet the stringent requirements of the automotive industry. With its user-friendly interface and extensive documentation, the NCV8843MNR2GEVB accelerates the development process, enabling faster time-to-market for innovative automotive electronics.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LT1940EFE
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1271ADAPG
Need more? Email Us
Infineon Technologies
KIT W/IRU3055 5BIT 3PH BUCK CTRL / Reference Design Kit Featuring 5-Bit Programmable 3-Phase Synchronous Buck Controller IC
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE2A0565Z 10W SMPS
Need more? Email Us
Intersil
EVAL BOARD FOR ISL6263A 1 32QFN / EVALUATION BOARD
Need more? Email Us
Intersil
EVAL BOARD 1 FOR ISL6566 / VOLTAGE REGULATOR DOWN SOLUTIONS FOR INTEL AND AMD DESIGNS
Need more? Email Us
Infineon Technologies
BOARD EVAL FOR IR3840W 12A CONV / IR3840W DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess